Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 65MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 073596-MAX4456CPL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4456CPL+ CAD Model

Description

Maxim Integrated MAX4456CPL+ Product Overview

The MAX4456CPL+ from Maxim Integrated is a versatile and high-performance video switch matrix designed to cater to a wide range of video signal routing applications. This integrated circuit (IC) is engineered to provide exceptional video signal management for systems that require multiple video inputs and outputs.

Key Features

  • High Bandwidth: The MAX4456CPL+ offers a high bandwidth that ensures minimal signal degradation, making it suitable for high-resolution video applications.
  • Low Crosstalk: With its superior design, this IC minimizes crosstalk between channels, which is crucial for maintaining the integrity of video signals in complex routing scenarios.
  • Multiple Switching Configurations: The device supports various configurations, allowing users to route multiple video sources to different destinations with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4456CPL+ operates with a low power draw, making it ideal for energy-sensitive applications.

Applications

The MAX4456CPL+ is well-suited for a variety of applications, including:

  • Professional video switching equipment
  • Security and surveillance systems
  • Broadcast video studios
  • Video conferencing systems
  • Medical imaging devices

Technical Specifications

Here are some of the technical specifications that highlight the capabilities of the MAX4456CPL+:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • RoHS Compliant: Yes

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4456CPL+ is no exception. It is built to meet the stringent requirements of professional video applications, ensuring long-term performance and stability.

With its robust feature set, the MAX4456CPL+ stands out as an excellent choice for designers and engineers looking to implement a reliable video switching solution in their projects.

You May Also Be Interested in

Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.3429
ECAD model for 0805CS-182EJTS
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
ECAD model for 0805CS-122EJFS
Johanson Technology Inc.
CAP TRIMMER 1-5PF 250V SMD
Need more? Email Us
ECAD model for 2320-1R1
Vishay
RES 100 OHM 0.1% 1/4W MELF 0204
Lowest to $0.2581
ECAD model for SMM02040E1000BB300
Lattice Semiconductor Corporation
PanelLink Transmitter 48-Pin LQFP | SDVO 1.1 DVI TRANSMITTER IN 48P
Lowest to $7.3117
ECAD model for SII1362ACLU
Silicon Labs
FM RECEIVER W RDS - ULTRA SMALL
Lowest to $3.3173
ECAD model for SI4709-C-GMR
Micron Technology Inc.
Lowest to $117.4243
ECAD model for MT41J64M16JT-15E ITG
Intel
IC FPGA 544 I/O 1152FBGA
Need more? Email Us
ECAD model for 5AGTFD3H3F35I3NAA
ON Semiconductor
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Need more? Email Us
ECAD model for 2N3417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0128 $66.2816
53+ $2.4721 $131.0213
82+ $2.3944 $196.3408
112+ $2.3168 $259.4816
145+ $2.2406 $324.8870
194+ $2.0089 $389.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,690 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention