EN
  • EN
  • DE

STGF7NB60SL

Part No STGF7NB60SL
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 15A 25W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 15A
Pulsed Collector Current 20A
Collector-emitter saturation voltage(Max) 1.6V @ 4.5V, 7A
Maximum Power Dissipation 25W
Total Switching Energy(Ets) 4.1mJ (off)
Input Type Standard
Gate Charge 16nC
Turn-on and Turn-off delay time 1.1μs/5.2μs
Testing Conditions 480V, 7A, 1 kOhm, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 066376-STGF7NB60SL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGF7NB60SL CAD Model

Description

STGF7NB60SL - IGBT from STMicroelectronics

The STGF7NB60SL is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global leader in semiconductor technology. This IGBT is designed to combine the high-efficiency and fast switching speed of MOSFETs with the high-voltage and high-current handling capabilities of bipolar transistors. The STGF7NB60SL is an ideal choice for a wide range of high-power applications where efficiency and reliability are paramount.

Key Features

  • Voltage and Current: The device is capable of handling significant power with a maximum collector-emitter voltage (V<sub>CE) of 600V and a continuous collector current (I<sub>C) of 7A, making it suitable for a variety of demanding applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): The low on-voltage drop ensures high efficiency, reducing thermal stress and improving reliability.
  • High-Speed Switching: With a fast switching speed, the STGF7NB60SL improves performance in applications requiring high-frequency operation.
  • Co-Packaged Diode: The inclusion of a freewheeling diode co-packaged with the IGBT allows for simplified circuit design and enhanced performance by providing efficient reverse recovery characteristics.

Applications

The versatility of the STGF7NB60SL allows it to be used in a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Inductive Heating
  • Welding Equipment

Reliability and Performance

STMicroelectronics ensures the reliability of the STGF7NB60SL through rigorous testing and quality control measures. The device's robustness and longevity make it an excellent choice for industrial and commercial applications that require consistent performance over an extended period.

Environmental and Safety Compliance

The STGF7NB60SL complies with environmental regulations and industry safety standards, including RoHS and UL certification, ensuring that it meets the necessary requirements for global commercial use.

By integrating the STGF7NB60SL into your designs, you can achieve high efficiency, fast switching, and durable performance in your high-power electronic applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess