EN
  • EN
  • DE

IKW50N65EH5

Part No IKW50N65EH5
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO247
Manufacturer Infineon Technologies
Win Source Part Number 759898-IKW50N65EH5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKW50N65EH5 CAD Model

Description

The IKW50N65EH5 is a discrete Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies. This device is designed for use in high-voltage, high-current, and high-frequency switching applications. It is part of the TRENCHSTOP™ 5 series of IGBTs.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Solar inverters
  • Welding equipment
  • Induction heating
  • Power factor correction (PFC)
  • Motor drives

Features:

  • 650V blocking voltage
  • 50A rated collector current
  • TRENCHSTOP™ 5 technology
  • Low VCE(sat) (collector-emitter saturation voltage)
  • Optimized for hard switching
  • Fast switching speed
  • TO-247 package

Benefits:

  • High efficiency due to low conduction and switching losses
  • Reduced heat dissipation
  • Increased system reliability
  • Simplified thermal management
  • Improved power density

Additional Details:

The IKW50N65EH5 utilizes Infineon's TRENCHSTOP™ 5 technology, resulting in a very low collector-emitter saturation voltage (VCE(sat)) and reduced switching losses. This leads to improved efficiency and reduced heat dissipation. The device is optimized for hard-switching topologies and offers fast switching speeds. The TO-247 package provides good thermal performance and facilitates easy mounting. Detailed electrical characteristics, switching performance, and thermal resistance information can be found in the Infineon datasheet. The TRENCHSTOP™ 5 technology also contributes to improved ruggedness and reliability. This IGBT is well-suited for applications requiring high efficiency, high power density, and robust performance.

You May Also Be Interested in

IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7114 $51.3420
75+ $1.4043 $105.3225
115+ $1.3604 $156.4460
155+ $1.3165 $204.0575
200+ $1.2726 $254.5200
265+ $1.1410 $302.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess