EN
  • EN
  • DE

LS1017AXE7KQA

Part No LS1017AXE7KQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ LAYER 1GHZ 448FBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1GHz 448-FBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1GHz
RAM Controllers DDR3L SDRAM, DDR4 SDRAM
Ethernet 1Gbps (1) , 2.5Gbps (5)
SATA SATA 6Gbps (1)
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 448-BFBGA
Supplier Device Package 448-FBGA (17x17)
Additional Interfaces CANbus, I²C, SPI, UART
Base Product Number LS1017
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346047-LS1017AXE7KQA
Ultra Librarian 3D Model Ultra Librarian LS1017AXE7KQA CAD Model

Description

The LS1017AXE7KQA is a state-of-the-art integrated circuit produced by NXP Semiconductors, a leader in the field of advanced and secure connectivity solutions. This product is part of NXP's Layerscape series, which offers high-performance, power-efficient processors designed for a wide array of applications, including networking, industrial, and Internet of Things (IoT) devices.

Key Features

  • Advanced Architecture: Built on the Arm® Cortex®-A7 processor, the LS1017AXE7KQA delivers efficient multi-core processing that is ideal for embedded computing tasks.
  • High-Speed Connectivity: With integrated high-speed interfaces, this product supports numerous communication protocols, ensuring versatile connectivity options for various applications.
  • Security: NXP's emphasis on security is evident in the LS1017AXE7KQA, featuring advanced security capabilities that safeguard against threats and ensure data integrity.
  • Energy Efficiency: The processor is designed with energy efficiency in mind, making it suitable for applications where power consumption is a critical concern.
  • Scalability: The Layerscape series is known for its scalability, allowing designers to leverage the LS1017AXE7KQA for a broad range of products without significant redesigns.

Applications

The versatility of the LS1017AXE7KQA makes it an excellent choice for various market segments. It is particularly well-suited for:

  • Enterprise and service provider networking equipment, such as routers and switches
  • Industrial control and automation systems
  • IoT gateways and smart edge devices
  • Consumer electronics requiring high levels of integration and processing power

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the official NXP datasheets and product documentation. These resources provide in-depth information on electrical characteristics, pin configurations, memory interfaces, and the full suite of features that the LS1017AXE7KQA offers.

Conclusion

The LS1017AXE7KQA from NXP Semiconductors represents a blend of performance, security, and energy efficiency. Its robust feature set and adaptability make it an ideal solution for next-generation embedded systems that demand reliable and high-speed processing capabilities.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess