EN
  • EN
  • DE

IKW75N65ES5

Part No IKW75N65ES5
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description 5 high Speed soft switching IGBT with full current rated RAPID 1 diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825768-IKW75N65ES5
Ultra Librarian 3D Model Ultra Librarian IKW75N65ES5 CAD Model

Description

The IKW75N65ES5 is a discrete Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies. This IGBT is part of the ES5 series, indicating a focus on energy efficiency and optimized switching characteristics. It is designed for high-power switching applications requiring both high efficiency and robustness.

Applications

  • Solar Inverters: Converts DC power from solar panels to AC power for grid connection with high efficiency.
  • Uninterruptible Power Supplies (UPS): Provides reliable backup power in UPS systems.
  • Industrial Drives: Controls electric motors in industrial applications, improving energy efficiency.
  • Welding Equipment: Delivers precise and efficient power for welding processes.
  • Electric Vehicle (EV) Chargers: Used in EV chargers to convert AC power from the grid to DC power for charging vehicle batteries.

Features

  • Blocking Voltage: 650V
  • Continuous Collector Current: 75A
  • Fieldstop Technology: Optimizes switching performance and reduces losses.
  • Short Circuit Capability: Robust short circuit withstand capability.
  • Low VCE(sat): Low collector-emitter saturation voltage for reduced conduction losses.

Benefits

  • High Efficiency: Low conduction and switching losses result in high energy efficiency.
  • Reliable Operation: Robust design with short circuit capability ensures reliable performance.
  • Simplified Design: Easy to drive and control, reducing design complexity.
  • Increased Power Density: Enables compact and efficient power electronic systems.
  • Reduced System Cost: Optimized performance can lead to lower overall system costs.

Additional Details

The IKW75N65ES5 IGBT features a blocking voltage of 650V and a continuous collector current of 75A. Its fieldstop technology and low VCE(sat) contribute to its high efficiency. The device has a robust short-circuit capability, ensuring reliable operation in demanding applications. It is available in a TO-247 package. This IGBT is designed for high-frequency switching applications. The optimized gate charge characteristics contribute to reduced switching losses. It is a suitable choice for applications that demand both high efficiency and robustness, such as solar inverters, UPS systems, and motor drives.

You May Also Be Interested in

Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2570 $51.9110
54+ $1.8519 $100.0026
84+ $1.7940 $150.6960
116+ $1.7361 $201.3876
149+ $1.6783 $250.0667
200+ $1.5047 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess