EN
  • EN
  • DE

STGF12NB60KD

Part No STGF12NB60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 14 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 12A
Power - Max 30 W
Switching Energy 152µJ (on), 258µJ (off)
Input Type Standard
Gate Charge 54 nC
Td (on/off) @ 25°C 25ns/96ns
Test Condition 480V, 12A, 10Ohm, 15V
Reverse Recovery Time (trr) 37 ns
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF12
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277348-STGF12NB60KD
Ultra Librarian 3D Model Ultra Librarian STGF12NB60KD CAD Model

Description

The STGF12NB60KD is a robust and high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics. Designed to handle a wide range of applications, this IGBT is particularly suited for motor drive, power supply, and inverter applications where efficiency and reliability are of utmost importance.

Key Features

  • High Current Capability: With a collector current rating of 12A, the STGF12NB60KD can handle high power applications with ease.
  • High Voltage Rating: This IGBT is designed to withstand voltages up to 600V, making it suitable for a variety of industrial applications.
  • Low On-Voltage Drop (Vce(on)): The low on-voltage drop characteristic ensures high efficiency and reduced thermal stress during operation.
  • Fast Switching Speed: The device features fast switching capabilities, which helps in reducing switching losses and improving overall performance.
  • Co-Packaged with Free Wheeling Diode: The STGF12NB60KD comes co-packaged with a free-wheeling diode, providing additional protection against reverse voltage spikes.
  • High Input Impedance: The high input impedance ensures minimal gate drive losses, making the IGBT easy to drive and control.

Applications

The STGF12NB60KD is versatile and can be used in a variety of applications, including:

  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Induction Heating
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STGF12NB60KD is no exception. It is built to meet the highest standards, ensuring consistent performance and a long operational lifespan even under strenuous conditions. With features like a rugged, temperature-resistant design and built-in protection mechanisms, this IGBT is a reliable choice for engineers and designers looking for a component that won't compromise their system's integrity.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess