EN
  • EN
  • DE

HVLED001ATR

Part No HVLED001ATR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR OFFL PWM SSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 10-SSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SSOP
Family Name HVLED001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16676-1, 497-16676-2, 497-16676-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920679-HVLED001ATR
Ultra Librarian 3D Model Ultra Librarian HVLED001ATR CAD Model

Description

STMicroelectronics HVLED001ATR - High-Efficiency LED Driver

The HVLED001ATR from STMicroelectronics is an advanced LED driver designed to deliver high efficiency and reliability for lighting solutions. This versatile driver is part of ST's innovative power management integrated circuits, tailored to drive LEDs with a constant current for optimal light output and extended lifespan.

Key Features

  • High Power Factor (PF): The HVLED001ATR ensures a high power factor, reducing reactive power for energy-efficient lighting.
  • Low Total Harmonic Distortion (THD): It offers low THD, which minimizes electrical noise and ensures compatibility with energy-saving regulations.
  • Wide Input Voltage Range: Its broad input voltage range makes it suitable for a variety of applications across different power grids.
  • Primary-Side Regulation: The device employs primary-side regulation, which eliminates the need for an optocoupler and simplifies design.
  • Constant Current Output: It provides a stable constant current output for uniform illumination and maximizes LED life.
  • High Efficiency: The HVLED001ATR is designed for high efficiency, reducing heat generation and lowering energy consumption.
  • Protections: It includes multiple protection features such as overvoltage, overload, short-circuit, and thermal shutdown to ensure safe operation.

Applications

The HVLED001ATR is ideal for a wide range of LED lighting applications including but not limited to:

  • Residential and commercial lighting
  • Street lighting
  • Architectural lighting
  • Emergency lighting
  • LED panels and downlights

Technical Specifications

With a compact SO-16N package, the HVLED001ATR integrates seamlessly into various lighting designs. It is optimized for direct analog dimming and features an adjustable output current through an external resistor. The device is also compatible with PWM dimming, providing designers with flexibility to meet specific lighting requirements.

Conclusion

The HVLED001ATR from STMicroelectronics represents a robust solution for LED driving applications that demand high efficiency, reliability, and ease of use. Its comprehensive feature set and protections ensure that it can meet the needs of a vast array of lighting systems, making it a top choice for designers looking to create state-of-the-art LED lighting products.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7952 $51.6880
155+ $0.6525 $101.1375
240+ $0.6321 $151.7040
330+ $0.6117 $201.8610
425+ $0.5913 $251.3025
570+ $0.5301 $302.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess