Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 50ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 42-CDIP (0.600", 15.24mm) Window
Manufacturer Package 42-CDIP Frit Seal with Window
Win Source Part Number 1210116-M27C160-50F1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name M27C160
Introduction Date January 17, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C160-50F1 CAD Model

Description

The M27C160-50F1 is a high-performance 16 Mbit UV EPROM from STMicroelectronics, designed for applications that require fast access times and high data storage capacity. This integrated circuit is a perfect fit for a wide range of applications, including advanced computer systems, sophisticated telecommunications, and critical control systems that rely on speedy and reliable data retrieval.

Key Features

  • Memory Size: The device offers a substantial memory capacity of 16 Mbit (2MB), enabling it to store large amounts of data.
  • Access Time: With an access time of 50ns, the M27C160-50F1 ensures rapid data access, which is crucial for high-speed operations.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is designed for reliable write operations, ensuring data integrity during the programming phase.
  • Single 5V Supply: The device operates on a single 5V power supply, making it compatible with standard digital circuits and easy to integrate into various system architectures.
  • UV Erasable: The EPROM can be erased with ultraviolet light, allowing it to be reused and reprogrammed multiple times, which is ideal for development and prototyping environments.
  • Package: It comes in a 44-pin CFDIP (Ceramic Flat Package, Dual In-line Package) that offers durability and reliable connections.

Applications

The M27C160-50F1 is suitable for a variety of applications where large non-volatile memory storage is essential. This includes but is not limited to:

  • Advanced microprocessor systems
  • High-speed boot memory for computers and servers
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C160-50F1 is no exception. The device undergoes rigorous testing and quality control processes to ensure it meets the high standards expected by industry professionals. With its robust design and proven technology, the M27C160-50F1 is a reliable choice for critical applications that demand the best in memory solutions.

You May Also Be Interested in

STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-80B1
Microchip Technology
IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I
Need more? Email Us
ECAD model for AT27BV010-15TC
Amd
EPROM OTP 2M-bit 256K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-150JC
Atmel
2-Megabit 256K x 8 OTP EPROM / EPROM OTP 2M-bit 256K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C020-55JI
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-70XF1
Amd
EPROM UV 1M-bit 128K x 8 150ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-150DC
STMicroelectronics
EPROM OTP 4M-bit 256K x 16 100ns 40-Pin PDIP Tube / IC OTP 4KBIT 100NS 40DIP
Need more? Email Us
ECAD model for M27W402-100B6

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention