EN
  • EN
  • DE

VNQ830PEPTR-E

Part No VNQ830PEPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO24  /  Power Switch/Driver 1:1 N-Channel 14A PowerSSO-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5V ~ 36V
Supply Voltage - Operating Not Required
Current - Output (Max) 14A
Rds On (Typ) 60mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-24
Package / Case 24-PowerBSOP (0.295", 7.50mm Width)
Base Product Number VNQ830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1020750-VNQ830PEPTR-E
Ultra Librarian 3D Model Ultra Librarian VNQ830PEPTR-E CAD Model

Description

STMicroelectronics VNQ830PEPTR-E Automotive Octal High-Side Driver

The VNQ830PEPTR-E is a cutting-edge automotive-grade octal high-side driver manufactured by STMicroelectronics, designed to deliver robust performance and reliability for a wide array of automotive applications. This advanced component is part of the VIPower™ M0-3 series and is specifically engineered to address the stringent requirements of the automotive industry, providing a compact and efficient solution for driving resistive, inductive, and capacitive loads.

Key Features

  • Eight High-Side Channels: The VNQ830PEPTR-E is equipped with eight high-side channels, enabling the direct drive of multiple loads with enhanced efficiency and reduced complexity in system design.
  • High Output Current Capability: Each channel of the VNQ830PEPTR-E can handle a continuous current of up to 0.7A, providing sufficient power to drive a wide range of automotive loads.
  • Multiple Diagnostic Functions: The device includes an array of diagnostic features such as open-load detection, overtemperature shutdown, and short-circuit to VCC protection, ensuring high levels of safety and reliability.
  • Low Standby Current: With its optimized design, the VNQ830PEPTR-E ensures a low standby current, contributing to the overall energy efficiency of the automotive system.
  • CMOS-Compatible Inputs: The driver's inputs are compatible with standard CMOS logic levels, allowing for seamless integration with microcontrollers and other digital control units.

Applications

The VNQ830PEPTR-E is ideally suited for a variety of applications within the automotive sector, including but not limited to:

  • Lamp driving
  • Engine management systems
  • Body control modules
  • Automotive interior functions

Quality and Reliability

As with all STMicroelectronics products, the VNQ830PEPTR-E is manufactured to the highest quality standards. The device is qualified under AEC-Q100, which is a critical standard for automotive electronic components, ensuring operation under extreme environmental conditions. Furthermore, the VNQ830PEPTR-E is housed in a PowerSSO-36 package, which offers a compact footprint while providing excellent thermal performance.

With its robust feature set and adherence to automotive industry standards, the VNQ830PEPTR-E from STMicroelectronics stands out as a reliable and efficient solution for high-side driving requirements in modern vehicles.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2039 $78.2039
2+ $64.1672 $128.3344
3+ $62.1621 $186.4863
4+ $60.1570 $240.6280
5+ $58.1519 $290.7595
7+ $52.1355 $364.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess