EN
  • EN
  • DE

VNQ600P-E

Part No VNQ600P-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER N-CHANNEL 1:1 28SO  /  Power Switch/Driver 1:1 N-Channel 15A 28-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5V ~ 36V
Supply Voltage - Operating Not Required
Current - Output (Max) 15A
Rds On (Typ) 35mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 28-SO
Package / Case 28-SOIC (0.295", 7.50mm Width)
Base Product Number VNQ600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 28
Win Source Part Number 1019615-VNQ600P-E
Ultra Librarian 3D Model Ultra Librarian VNQ600P-E CAD Model

Description

Introducing the VNQ600P-E High-Side Driver from STMicroelectronics

The VNQ600P-E is a state-of-the-art automotive-grade high-side driver manufactured by STMicroelectronics, a global semiconductor leader. This robust device is designed to drive resistive, inductive, and capacitive loads, making it an ideal solution for a wide range of automotive applications, including but not limited to driving lamps, solenoids, or motors.

Key Features

  • High-Side Switch: The VNQ600P-E operates as a high-side switch, which means it connects the load to the positive supply voltage and controls the current flow from this position. This is particularly useful in automotive environments where ground disturbances are common.
  • Current Limitation: With built-in current limitation, the VNQ600P-E offers protection against overcurrent conditions, enhancing the safety and reliability of the application it is used in.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, ensuring a longer operational life and preventing damage to the load or the driver itself.
  • Integrated Diagnostics: Equipped with diagnostic functions, the VNQ600P-E can provide feedback on load status, open load detection in off-state, and overtemperature detection, enabling smarter system management.

Performance and Quality

The VNQ600P-E is built to perform under the demanding conditions of automotive applications. It operates over a wide voltage range and is protected against reverse battery conditions. The device is designed with STMicroelectronics' VIPower™ technology, ensuring efficient power handling and minimizing power dissipation.

Applications

This high-side driver is versatile and can be used in various applications within the automotive sector, including:

  • Headlamp and rear light driving
  • Control of motors for blowers, pumps, and fans
  • Driving power resistors, heaters, and LEDs

Easy Integration

With a compact package and minimal external components required, the VNQ600P-E is easy to integrate into existing and new automotive designs. Its robustness and reliability, combined with STMicroelectronics' support and resources, make it a top choice for engineers looking to enhance their automotive applications.

For detailed specifications and application support, visit STMicroelectronics' official website or contact their sales and technical support team.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2735 $68.5470
5+ $28.1219 $140.6095
7+ $27.2430 $190.7010
9+ $26.3652 $237.2868
12+ $25.4862 $305.8344
16+ $22.8494 $365.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess