EN
  • EN
  • DE

VNL5030JTR-E

Part No VNL5030JTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO12  /  Power Switch/Driver 1:1 N-Channel 25A PowerSSO-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series OMNIFET III™, VIPower™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Max)
Current - Output (Max) 25A
Rds On (Typ) 30mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-12
Package / Case 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Base Product Number VNL5030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-14317-1,VNL5030JTR-E-ND,497-14317-2,497-14317-6
Standard Package 2,500
Win Source Part Number 1014464-VNL5030JTR-E
Ultra Librarian 3D Model Ultra Librarian VNL5030JTR-E CAD Model

Description

Introducing the VNL5030JTR-E from STMicroelectronics

The VNL5030JTR-E is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers alike.

Robust Power Management

At its core, the VNL5030JTR-E is a power management integrated circuit (PMIC) that excels in delivering efficient power conversion and distribution. It ensures that electronic devices operate effectively by managing the power requirements with precision. This IC is particularly suitable for applications requiring stable and reliable power supply solutions.

High Integration and Performance

The integration level of the VNL5030JTR-E allows for a reduction in the number of external components required, which can lead to a decrease in overall system costs and an increase in reliability. Its performance is characterized by high efficiency, which contributes to extended battery life in portable applications and reduced power consumption in general.

Versatile Applications

STMicroelectronics' VNL5030JTR-E is designed to be flexible, finding its use in a variety of sectors including consumer electronics, industrial automation, automotive industries, and more. Its robust design makes it suitable for harsh environments, ensuring that it performs consistently across different temperature ranges and conditions.

Advanced Features

This PMIC comes with a host of advanced features that make it an ideal choice for sophisticated electronic systems. It includes protection circuits that safeguard the device and the system it powers from over-voltage, over-current, and thermal runaway conditions. Furthermore, it may offer programmable current limits and selectable voltage levels, providing designers with the flexibility to tailor their power supply architecture to specific application needs.

Eco-Friendly and Compliant

STMicroelectronics is committed to sustainability, and the VNL5030JTR-E is designed with eco-friendly considerations in mind. It complies with various international standards for electronic components, ensuring that it meets the requirements for environmental safety and energy efficiency.

Overall, the VNL5030JTR-E from STMicroelectronics represents a blend of reliability, efficiency, and versatility, making it an excellent choice for any project that requires a high-quality power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1342 $51.2208
58+ $1.7511 $101.5638
89+ $1.6964 $150.9796
122+ $1.6417 $200.2874
158+ $1.5870 $250.7460
211+ $1.4228 $300.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess