EN
  • EN
  • DE

STGB3NB60HD

Part No STGB3NB60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 3A - 600V TO-263 PowerMESH  IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 194387-STGB3NB60HD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB3NB60HD CAD Model

Description

The STGB3NB60HD is a cutting-edge insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to offer an efficient and reliable performance for a wide range of power applications. With its robust construction and advanced features, the STGB3NB60HD is well-suited for demanding environments where high efficiency and thermal stability are required.

Key Features

  • High Voltage Capability: The STGB3NB60HD is capable of handling high voltages, with a maximum collector-emitter voltage (V<sub>CE) of 600V. This makes it suitable for various industrial and consumer applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): The device has a low saturation voltage, which reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: This IGBT features high-speed switching capabilities, which can significantly improve the performance and efficiency of power converters.
  • High Current Rating: With a continuous collector current (I<sub>C) of up to 3A at 25°C, the STGB3NB60HD can handle significant power levels.
  • Co-Packaged with a Free-Wheeling Diode: The device comes with an integrated fast recovery diode, which provides protection against voltage transients and enhances the efficiency of the switching operation.
  • Low Gate Charge: The low gate charge (Q<sub>g) of the STGB3NB60HD facilitates easier drive and control, reducing switching losses.

Applications

The STGB3NB60HD is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Resonant Converters

Reliability and Quality

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STGB3NB60HD is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and consumer applications. With its excellent performance and proven durability, the STGB3NB60HD IGBT from STMicroelectronics is an ideal choice for designers seeking a reliable and efficient power switching solution.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess