EN
  • EN
  • DE

ST7FMC2R7T6

Part No ST7FMC2R7T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, BRUSHLESS MOTOR CONTROL, FIVE TIMERS, SPI, LINSCI | IC MCU 8BIT 48KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, Motor Control PWM, POR, PWM, WDT
The number of I/O 44
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Date RAM Size 1.5K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number ST7FMC2
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 716419-ST7FMC2R7T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FMC2R7T6 CAD Model

Description

The ST7FMC2R7T6 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide array of applications, particularly in the automotive and industrial sectors. This MCU is part of STMicroelectronics' ST7 family, known for its high performance, reliability, and flexibility.

Key Features

  • Core: The ST7FMC2R7T6 is built around an 8-bit CPU core, which provides a perfect balance between processing power and energy efficiency, making it ideal for applications that require a compact yet powerful MCU.
  • Memory: It comes with 32K bytes of Flash program memory, ensuring ample space for complex applications. The Flash memory technology allows for in-circuit programming and in-application programming, facilitating easy updates and code modifications.
  • Clock Speed: With a maximum clock speed of 16 MHz, the ST7FMC2R7T6 delivers swift execution of instructions, which is critical for time-sensitive tasks.
  • I/O Ports: The MCU provides a range of input/output options, including 32 multifunctional bidirectional I/O lines, 10 high sink outputs, and an SPI synchronous serial interface, offering excellent connectivity and interface capabilities.
  • Timers: It includes enhanced timer features like a main clock controller with a real-time base and a watchdog timer, ensuring precise timing and system integrity.
  • ADC: An embedded 10-bit analog-to-digital converter with up to 16 channels allows the MCU to handle analog signals, making it suitable for sensor-driven applications.
  • Supply Voltage: The operating voltage ranges from 3.0V to 5.5V, which is flexible for various power supply designs.

Applications

The ST7FMC2R7T6 MCU is versatile and can be used in a variety of applications. Its robust feature set makes it particularly well-suited for motor control applications, automotive systems, and industrial automation. Its reliability and programmability also make it an excellent choice for smart sensors, home appliances, and consumer electronics.

Conclusion

Overall, the ST7FMC2R7T6 from STMicroelectronics is a powerful and reliable MCU that offers a rich set of features to meet the demands of modern embedded systems. Its combination of performance, memory capacity, and peripheral integration makes it a go-to solution for engineers and designers looking for a high-quality, versatile microcontroller.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess