EN
  • EN
  • DE

STGB30H65FB

Part No STGB30H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series HB
Package Tape & Reel (TR)
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 260 W
Switching Energy 151µJ (on), 293µJ (off)
Input Type Standard
Gate Charge 149 nC
Td (on/off) @ 25°C 37ns/146ns
Test Condition 400V, 30A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB30
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277371-STGB30H65FB
Ultra Librarian 3D Model Ultra Librarian STGB30H65FB CAD Model

Description

STGB30H65FB - High-Efficiency IGBT from STMicroelectronics

The STGB30H65FB is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IGBT is designed to offer a perfect blend of low conduction and switching losses, making it an excellent choice for a wide range of high-efficiency applications.

With a maximum collector-emitter voltage of 650V and a continuous collector current of 60A at 25°C, the STGB30H65FB is built to handle significant power levels. Its high current capability is complemented by a low saturation voltage of typically 1.85V, which translates into reduced power dissipation and improved overall efficiency in operation.

The device utilizes STMicroelectronics' advanced trench gate field-stop technology, which is engineered to optimize its performance in terms of both switching speed and energy efficiency. This technology allows the STGB30H65FB to achieve lower on-state voltage drop and minimized switching losses, making it suitable for high-frequency power switching applications.

With a maximum junction temperature of 175°C, the STGB30H65FB can operate reliably in high-temperature environments, which is critical for applications such as solar inverters, uninterruptible power supplies (UPS), and motor drives. Its robustness is further enhanced by a co-packaged freewheeling diode with a low forward voltage drop, providing additional protection against reverse recovery issues and reducing electromagnetic interference (EMI).

The STGB30H65FB is housed in a TO-263 (D2PAK) package, which is known for its excellent thermal performance and compact size. This packaging allows for efficient heat dissipation and makes it easier to integrate the IGBT into space-constrained designs.

In summary, the STGB30H65FB from STMicroelectronics is a high-performance IGBT that offers an optimal solution for designers looking to improve the efficiency and reliability of their power conversion systems. Its advanced features and robust design make it a versatile component for a variety of demanding applications.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4649 $51.2715
85+ $1.2020 $102.1700
130+ $1.1645 $151.3850
180+ $1.1269 $202.8420
230+ $1.0893 $250.5390
310+ $0.9766 $302.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess