Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VQFN (7x7)
Family Name ATMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA32A-MNRTR, 1611-ATMEGA32A-MNRTRINACTIVE, 1611-ATMEGA32A-MNRDKR-ND, 1611-ATMEGA32A-MNRDKRINACTIVE, ATMEGA32A-MNRCT, ATMEGA32A-MNRDKR, 1611-ATMEGA32A-MNRTR-ND, ATMEGA32A-MNRTR, ATMEGA32AMNR, 1611-ATMEGA32A-MNRCT, 1611-ATMEGA32A-MNRDKR, ATMEGA32A-MNR-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862358-ATMEGA32A-MNR
Ultra Librarian 3D Model Ultra Librarian ATMEGA32A-MNR CAD Model

Description

Microchip Technology's ATMEGA32A-MNR Microcontroller

The ATMEGA32A-MNR is a powerful microcontroller from Microchip Technology that combines high performance, low power consumption, and a wide array of features into a compact package. This microcontroller is part of Microchip's popular AVR® family and is designed to support a variety of applications, ranging from industrial control systems to medical devices, automotive applications, and consumer electronics.

At the heart of the ATMEGA32A-MNR is a high-performance RISC CPU that ensures maximum efficiency and speed. With a clock speed of up to 16MHz, this microcontroller can execute powerful instructions in a single clock cycle, enabling complex tasks to be carried out quickly and efficiently. The ATMEGA32A-MNR comes equipped with 32KB of in-system programmable flash memory, providing ample space for application code, and 1KB of EEPROM for data storage that needs to persist through power cycles.

The device also boasts 2KB of SRAM, which is essential for temporary data storage during operation. Its robust I/O capabilities include 32 programmable I/O lines, giving developers the flexibility to connect a wide range of peripherals and sensors. The ATMEGA32A-MNR also supports multiple communication protocols, such as SPI, UART, and I2C, enabling it to easily communicate with other devices and integrate into larger systems.

For applications that require precise timing and control, this microcontroller features a four-channel, 10-bit A/D converter, three flexible timer/counters with compare modes, and a real-time counter with separate oscillator. These features make it ideal for real-time control applications that demand accurate timing and pulse generation.

Designed with power efficiency in mind, the ATMEGA32A-MNR features several power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby. This allows developers to balance performance and power consumption according to the needs of their specific application.

Lastly, the ATMEGA32A-MNR is available in a 44-pin QFN/MLF package, making it suitable for space-constrained applications. With its robust set of features and capabilities, the ATMEGA32A-MNR from Microchip Technology stands out as a versatile and reliable choice for designers looking to create sophisticated and power-efficient electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention