EN
  • EN
  • DE

74VHCT373ATTR

Part No 74VHCT373ATTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D 3STATE 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 6.4ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 198283-74VHCT373ATTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT373ATTR CAD Model

Description

Product Overview: 74VHCT373ATTR from STMicroelectronics

The 74VHCT373ATTR is a high-speed CMOS octal transparent latch manufactured by STMicroelectronics, designed to provide efficient and reliable performance in a wide array of digital applications. This integrated circuit is part of the VHCT family, which is known for combining the high noise immunity of CMOS technology with the speed performance of LSTTL. The device is particularly suitable for use in systems that require the temporary storage of data and for the implementation of buffer registers, I/O ports, and bus drivers.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Propagation Delay Time: Fast propagation delay time ensures quick response to input changes.
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL power supply levels.
  • IC Output Current: High drive current for directly driving LEDs or other visual indicators.
  • Package / Case: TSSOP-20, a space-saving package that is ideal for PCBs with limited space.

Applications

The 74VHCT373ATTR is versatile and can be used in a variety of applications. It is particularly useful in:

  • Data storage and retrieval systems
  • Communication systems
  • Computers and computer peripherals
  • Control systems
  • Industrial automation

Quality and Reliability

STMicroelectronics is committed to providing high-quality products, and the 74VHCT373ATTR is no exception. It is designed to meet strict industry standards for performance and reliability. The device undergoes rigorous testing to ensure it meets the necessary specifications and can withstand the demands of various operating environments.

Environmental Considerations

The 74VHCT373ATTR is RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility. By adhering to these standards, this product minimizes the environmental impact by restricting the use of hazardous substances in its construction.

With its combination of speed, power efficiency, and robust design, the 74VHCT373ATTR from STMicroelectronics is an excellent choice for designers looking to implement reliable latches in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess