EN
  • EN
  • DE

SGH80N60UFD

Part No SGH80N60UFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description Ultrafast IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1248492-SGH80N60UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGH80N60UFD CAD Model

Description

The SGH80N60UFD is a high-voltage IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-speed switching applications, offering a combination of high voltage and current capabilities with relatively low switching losses.

Applications:

  • Induction Heating: Used in resonant and soft-switching circuits.
  • Uninterruptible Power Supplies (UPS): As a switching element in the inverter stage.
  • Welding Machines: In inverter-based welding power supplies.
  • Power Factor Correction (PFC): Used in boost converters for PFC circuits.
  • Solar Inverters: In the DC-DC boost or DC-AC inverter stages.

Features:

  • High Voltage Capability: Typically rated for 600V.
  • High Current Capability: Can handle significant current loads.
  • Fast Switching Speed: Optimized for high-frequency switching applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses.
  • Built-in Diode: Includes a fast recovery diode for inductive load applications.
  • Temperature Protection: Offers over-temperature protection to prevent thermal runaway.

Benefits:

  • High Efficiency: The combination of low saturation voltage and fast switching speed leads to high efficiency.
  • Improved Thermal Performance: Allows for operation at higher power levels without excessive heating.
  • Enhanced Reliability: The robust design and built-in protection features ensure reliable operation.
  • Simplified Design: The integrated diode simplifies circuit design.
  • Reduced System Cost: Lower power losses translate to smaller heat sinks and lower overall system cost.

Additional Details:

The SGH80N60UFD is available in a TO-247 package. It typically has a gate threshold voltage between 3V and 7V. The switching characteristics (turn-on and turn-off times) are crucial for optimizing performance in specific applications; detailed timing information is available in the ON Semiconductor datasheet. Proper gate drive design is essential for achieving optimal switching performance and preventing oscillations.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess