EN
  • EN
  • DE

RJH60F4DPK

Part No RJH60F4DPK
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description Silicon N Channel IGBT High Speed Power Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-247TO-
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741176-RJH60F4DPK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH60F4DPK CAD Model

Description

The RJH60F4DPK is a 600V N-channel power MOSFET from Renesas. It is designed for high-efficiency power switching applications. This MOSFET utilizes Renesas' advanced trench gate structure, which contributes to low on-resistance and fast switching speeds, minimizing power losses and improving overall system efficiency. Its robust design ensures reliable operation in demanding environments.

Applications

  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Switch-mode power supplies (SMPS)
  • Inverter circuits
  • Motor control circuits

Features

  • Voltage Rating: 600V
  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Avalanche Energy Guaranteed: Offers robust performance and reliability.
  • Trench Gate Structure: Enhances performance and efficiency.
  • TO-220FP package: Provides good thermal dissipation.

Benefits

  • Increased Efficiency: Lower on-resistance and fast switching speeds minimize power losses.
  • Improved Reliability: Robust design with avalanche energy guarantee ensures dependable operation.
  • Simplified Design: Easy to implement in various power electronics applications.
  • Reduced Heat Dissipation: Lower on-resistance results in less heat generated.
  • Compact Design: The TO-220FP package allows for efficient space utilization.

Additional Details

The RJH60F4DPK boasts a low gate charge, which reduces the drive power requirements and further enhances efficiency. The device is also designed to withstand high operating temperatures, making it suitable for use in harsh environments. This MOSFET is lead-free and RoHS compliant, meeting environmental standards.

Technical Specifications:

  • Drain-Source Voltage (VDSS): 600V
  • Gate-Source Voltage (VGSS): ±30V
  • Continuous Drain Current (ID): Refer to datasheet for specific values at different temperatures.
  • Operating Junction Temperature (Tj): 150°C
  • Storage Temperature Range (Tstg): -55 to +150°C

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT
Lowest to $12.0770
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess