EN
  • EN
  • DE

TSX339IQ4T

Part No TSX339IQ4T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR CMOS QUAD 16-QFN / Comparator CMOS Open Drain 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer STMicroelectronics
Packaging Reel - TR
Type CMOS
Number of Elements 4
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 13µA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-VFQFN Exposed Pad
Mounting Surface Mount
Supplier Device Package 16-QFN (3x3)
Base Product Number TSX339
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16530-2,497-16530-1,497-16530-6
Standard Package 3,000
Win Source Part Number 1323446-TSX339IQ4T
Ultra Librarian 3D Model Ultra Librarian TSX339IQ4T CAD Model

Description

The TSX339IQ4T is a cutting-edge quad comparator produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to provide high precision and low power consumption, making it an ideal choice for a variety of applications that require reliable voltage level detection and control.

Key Features

  • Low Power Consumption: The TSX339IQ4T is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Voltage Range: This comparator can operate over a broad supply voltage range, from 2.7V to 16V, providing flexibility in various application designs.
  • High Precision: With its precision characteristics, the TSX339IQ4T ensures accurate voltage level detection, which is critical in sensitive electronics.
  • Push-Pull Outputs: The device features push-pull outputs, which do not require external pull-up resistors and can directly drive loads.
  • Extended Temperature Range: It is capable of operating over an extended temperature range, making it suitable for industrial applications.
  • Low Input Offset Voltage: The comparator has a low input offset voltage that enhances overall system accuracy.
  • Automotive Grade: The TSX339IQ4T meets automotive-grade standards, ensuring reliability and performance under harsh conditions.

Applications

The TSX339IQ4T is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Battery chargers
  • Control systems
  • Power supply management
  • Alarm and monitoring systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSX339IQ4T is manufactured with the highest standards, ensuring that it meets the rigorous demands of the automotive and industrial markets. Its robust design and reliability make it a preferred choice for engineers and designers looking for a comparator that can withstand challenging environments while providing consistent performance.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9595 $50.9470
55+ $1.8330 $100.8150
85+ $1.7698 $150.4330
122+ $1.6434 $200.4948
159+ $1.5802 $251.2518
198+ $1.5170 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess