EN
  • EN
  • DE

STEVAL-EFUSE01

Part No STEVAL-EFUSE01
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Circuit Protection
Function Electronic Fuses (eFuse)
Utilized IC / Part STEF01
Supplied Contents Board(s)
Secondary Attributes On-Board Test Points
Base Product Number STEVAL
Other Names 497-19510
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284599-STEVAL-EFUSE01
Ultra Librarian 3D Model Ultra Librarian STEVAL-EFUSE01 CAD Model

Description

STEVAL-EFUSE01 - Electronic Fuse Evaluation Board by STMicroelectronics

The STEVAL-EFUSE01 is an advanced evaluation board designed by STMicroelectronics to showcase the capabilities of electronic fuses in a variety of applications. This board is specifically tailored for users who require a reliable and efficient solution for overcurrent protection in their electronic systems.

Key Features

  • Robust Overcurrent Protection: The board integrates STMicroelectronics' advanced eFuse ICs, which provide precise overcurrent protection to prevent damage to your electronics from excessive current conditions.
  • Adjustable Current Limit: Users can easily adjust the current limit threshold to match the requirements of their specific application, ensuring flexibility and adaptability.
  • High Reliability: The eFuse technology offers a high level of reliability, with built-in features such as overvoltage protection, inrush current control, and thermal protection.
  • Easy to Use: The STEVAL-EFUSE01 is designed for simplicity, with a user-friendly interface that allows for quick setup and testing.
  • Diagnostic Features: The board includes diagnostic features that provide real-time feedback on the status of the eFuse, such as fault indication in case of overcurrent, overvoltage, or overheating events.

Applications

The STEVAL-EFUSE01 is suitable for a wide range of applications, including:

  • Power supply protection
  • Battery chargers
  • Industrial control systems
  • Consumer electronics
  • Automotive applications

Technical Specifications

The evaluation board comes with the following technical specifications:

  • Voltage range: 3.3V to 28V
  • Programmable current limit up to 5A
  • Auto-retry or latch-off protection modes
  • Under-voltage lockout (UVLO)
  • Overvoltage clamp
  • Smart shutdown feature

With the STEVAL-EFUSE01, STMicroelectronics provides a powerful tool for designers and engineers looking to implement advanced protection features in their next project. The board's combination of performance, flexibility, and ease of use makes it an ideal choice for both prototyping and educational purposes.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess