EN
  • EN
  • DE

STEVAL-ISW001V1

Part No STEVAL-ISW001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Reference Design
Function Arc Welder
Embedded No
Primary Attributes Input 185 ~ 265 VAC
Supplied Contents Board(s)
Secondary Attributes 135A, 80V Output
Other Names 497-10424
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284605-STEVAL-ISW001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISW001V1 CAD Model

Description

The STEVAL-ISW001V1 is a state-of-the-art product from STMicroelectronics, designed to offer a compact and efficient power management solution. It is a demonstration board that primarily showcases the capabilities of the VIPerPlus family, which are high-voltage converters with integrated power MOSFETs.

Key Features

  • High-Efficiency Power Conversion: The board is capable of converting a wide range of input voltages into a stable output, ensuring efficient power delivery for various applications.
  • Integrated Features: The VIPerPlus family integrates a PWM controller and a MOSFET in one package, simplifying the design and reducing the component count.
  • Advanced Protection: The board includes overvoltage, overload, and thermal shutdown features to safeguard the circuitry against potential damage.
  • Minimal Standby Consumption: Designed for energy-conscious applications, the STEVAL-ISW001V1 boasts very low standby power consumption, making it ideal for energy-saving solutions.
  • Flexible Design: The demonstration board is suitable for a variety of AC/DC power supply applications, providing designers with a versatile platform for prototyping and testing.

Applications

The STEVAL-ISW001V1 is ideal for a wide array of applications, including:

  • Home appliances
  • Smart metering
  • Industrial control systems
  • Standby power supplies

Technical Specifications

The board operates with an input voltage range that allows flexibility in various power environments. Its compact design does not compromise on performance, delivering reliable and consistent power output suitable for a range of electronic devices.

Design Resources

STMicroelectronics provides comprehensive design resources for the STEVAL-ISW001V1, including datasheets, application notes, and design guidelines to assist engineers in integrating this power management solution into their projects with ease.

With its robust design, integrated features, and versatile application range, the STEVAL-ISW001V1 is an excellent choice for designers looking to improve their power management systems with a reliable and efficient solution from a trusted industry leader.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess