EN
  • EN
  • DE

STEVAL-MKI213V1

Part No STEVAL-MKI213V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Pressure
Sensing Range 260 ~ 1260 hPa
Interface I2C, Serial, SPI
Voltage - Supply 1.7V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LPS27HHW
Base Product Number MKI213V1
Other Names 497-STEVAL-MKI213V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283709-STEVAL-MKI213V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI213V1 CAD Model

Description

The STEVAL-MKI213V1 from STMicroelectronics is a sophisticated sensor board designed to demonstrate the capabilities of the LSM6DSOX iNEMO inertial module. This compact yet powerful module integrates both a 3D digital accelerometer and a 3D digital gyroscope into a single package, providing a versatile solution for a wide range of motion-sensing applications.

At the heart of the STEVAL-MKI213V1 is the LSM6DSOX, a system-in-package featuring ST’s state-of-the-art MEMS technology. This sensor is known for its high accuracy, low power consumption, and advanced features such as the Machine Learning Core, finite state machine, advanced digital functions, and programmable interrupts. These features make it an ideal choice for applications such as gaming and virtual reality, as well as for smartphone, tablet, and drone navigation systems.

The board connects to a development system via an SPI or I2C interface, allowing developers to easily integrate it into their projects. Moreover, the STEVAL-MKI213V1 is compatible with the STEVAL-MKI109V3 motherboard, which provides additional software and firmware tools to help developers exploit the full potential of the LSM6DSOX sensor.

Designed for a plug-and-play experience, the STEVAL-MKI213V1 is equipped with a DIL 24-pin socket, ensuring seamless integration with the host system. It also comes with a comprehensive set of mounting options, making it flexible for prototyping and testing in various environments.

With its robust design and advanced features, the STEVAL-MKI213V1 is not just a demonstration board but a powerful tool for innovation in the field of motion tracking and sensor fusion. Whether you're developing the next generation of wearable devices, immersive gaming experiences, or sophisticated navigation systems, the STEVAL-MKI213V1 offers the performance and versatility required to bring your ideas to life.

For more information, datasheets, and technical support, visit the STMicroelectronics website and explore the capabilities of the STEVAL-MKI213V1 and the LSM6DSOX iNEMO inertial module.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess