EN
  • EN
  • DE

STEVAL-ISA106V1

Part No STEVAL-ISA106V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO 1.5A REG L5973AD / L5973AD DC to DC Converter and Switching Regulator Chip 1.235VDC to 35VDC Output Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.5A
Voltage - Input 4 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5973A
Win Source Part Number 793793-STEVAL-ISA106V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISA106V1
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA106V1 CAD Model

Description

The STEVAL-ISA106V1 is a highly efficient, power management evaluation board designed by STMicroelectronics. This compact and versatile board is based on the L7986A, a step-down switching regulator capable of delivering up to 3 A of continuous current to the load with excellent line and load regulation.

With an input voltage range from 4.5 V to 38 V, the STEVAL-ISA106V1 is perfect for a variety of applications, from industrial systems to consumer electronics, where power efficiency and reliability are crucial. The board is designed to help engineers and designers quickly prototype and test their power supply solutions, significantly reducing development time and cost.

Key Features:

  • High-Efficiency Converter: The L7986A regulator offers up to 95% efficiency, which is beneficial for thermal management and energy savings.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to VIN, thanks to the onboard feedback network, accommodating a wide range of applications.
  • Thermal Protection: The board includes thermal shutdown and current limiting features, ensuring the protection and longevity of both the board and the end application.
  • Flexible Design: The evaluation board comes with several configurable options, including Enable pin and Soft-start time settings, providing designers with flexibility during the testing phase.
  • Compact Size: The small form factor of the board makes it ideal for integrating into space-constrained applications.

The STEVAL-ISA106V1 is more than just a simple power supply module; it is a testament to STMicroelectronics' commitment to delivering high-performance, practical solutions to the market. By utilizing this evaluation board, designers can ensure that their products are powered reliably and efficiently, paving the way for innovative electronic designs.

You May Also Be Interested in

Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess