Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr AMD
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number XC18V512
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0051
Win Source Part Number 939210-XC18V512SO20I
Ultra Librarian 3D Model Ultra Librarian XC18V512SO20I CAD Model

Description

The XC18V512SO20I is a configuration PROM for FPGAs manufactured by AMD.

  • Package: Tube
  • Standard Package Quantity: 37 pcs
  • Memory Size: 512kb
  • Programmability: In-system programmable
  • Voltage Supply: 3V to 3.6V
  • Mounting: Surface mount
  • Package: 20-SOIC
  • Width: 7.50mm
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
ECAD model for XC18V256SO20I
Amd
CONFIG MEMORY, 4MX1, SERIAL
Need more? Email Us
ECAD model for XC1704LVQ44C
Amd
IC 3V PROM PROG 50K 8-SOIC
Need more? Email Us
ECAD model for XC17S05XLVO8I
Amd
IC PROM SER 5000 I-TEMP 8-DIP
Need more? Email Us
ECAD model for XC17S15APD8I
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $10.5234
ECAD model for XC17S200AVQ44I
Altera
IC QUAD-SERIAL LOW VOLTAGE CONFI / Configuration Device 24-Pin FBGA Tray
Lowest to $92.7329
ECAD model for EPCQL512F24IN
Amd
IC PROM SER C-TEMP 3.3V 44-PLCC
Lowest to $53.0545
ECAD model for XC18V04PC44C
Microchip Technology
IC SRL CONFIG EEPROM 128K 8-LAP / EEPROM Serial-2Wire 128K-bit 128K x 1 3.3V 8-Pin LAP
Need more? Email Us
ECAD model for AT17LV128-10CI
Amd
IC PROM SRL FOR 4M GATE 44-VQFP
Lowest to $31.2001
ECAD model for XC18V04VQ44C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention