EN
  • EN
  • DE

EVL6564-100W

Part No EVL6564-100W
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL PFC FOR L6564D / Power Management IC Development Tools L6566B Eval Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 100W
Voltage - Output 400V
Voltage - Input 90 ~ 265 VAC
Regulator Topology Boost
Frequency - Switching 40kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6564
Win Source Part Number 778180-EVL6564-100W
Popularity Medium
Supply and Demand Status Limited
Family Name EVL6564-100W
Introduction Date September 30, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVL6564-100W CAD Model

Description

The EVL6564-100W from STMicroelectronics is a highly efficient, compact, and robust LED driver designed to power up to 100W LED lighting applications. This innovative product incorporates advanced features that ensure seamless operation, longevity, and high performance, making it an ideal choice for a wide range of LED lighting solutions including street lights, commercial lighting, and industrial illumination systems.

Key Features

  • Wide Input Voltage Range: The EVL6564-100W operates on a broad input voltage range, accommodating various power supplies and ensuring compatibility with global voltage standards.
  • High Efficiency: With its state-of-the-art design, this LED driver achieves high efficiency, thereby reducing energy consumption and heat generation.
  • Constant Current Output: It provides a stable constant current output, which is critical for maintaining consistent brightness and maximizing the lifespan of LEDs.
  • Dimming Capability: The driver supports multiple dimming techniques, including PWM, analog, and resistor-based methods, offering flexibility in controlling light intensity.
  • Protection Features: It includes various protection mechanisms such as overvoltage, overcurrent, short-circuit, and thermal shutdown to safeguard the LEDs and the driver itself from potential damage.
  • Compact Design: The EVL6564-100W is designed to be compact, making it suitable for integration into a variety of lighting fixtures with limited space.
  • Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the product is built with high-quality materials and adheres to strict industry standards, ensuring reliability and durability.

Applications

The EVL6564-100W is versatile and can be used in numerous applications where reliable and efficient high-power LED driving is required. Its robustness and feature set make it particularly suitable for outdoor and industrial lighting, as well as commercial environments where lighting performance and longevity are paramount.

Technical Support and Documentation

STMicroelectronics provides extensive technical support, including detailed datasheets, application notes, and reference designs for the EVL6564-100W. Customers can also access a dedicated support team for assistance with integration, customization, and troubleshooting.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess