EN
  • EN
  • DE

LM26420YMHEVAL/NOPB

Part No LM26420YMHEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL SYNC BUCK 550KHZ / LM26420YMH DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 2.5V
Output Current 2A, 2A
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM26420
Win Source Part Number 778797-LM26420YMHEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM26420YMH
Introduction Date March 24, 2009
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM26420YMHEVAL/NOPB CAD Model

Description

The LM26420YMHEVAL/NOPB is a comprehensive evaluation module presented by Texas Instruments, designed to demonstrate the capabilities of the LM26420 dual 2A, 2MHz synchronous buck regulator. This evaluation kit serves as a practical tool for engineers to assess the performance and versatility of the regulator in various applications.

Key Features

  • Dual Channel Output: The LM26420 regulator features two independent channels capable of delivering up to 2A of continuous current each, making it suitable for powering multiple loads with high efficiency.
  • High-Frequency Operation: With an operating frequency of 2MHz, the regulator allows for the use of smaller passive components, resulting in a compact power supply solution.
  • Adjustable Output Voltage: The output voltage can be adjusted through external resistors, providing flexibility to meet various design requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from damage due to overheating.
  • Power Good Output: A 'power good' output indicator is included, which signals when the output voltages are within their nominal operating ranges.

Applications

The LM26420YMHEVAL/NOPB is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecom equipment
  • Consumer electronics
  • Automotive infotainment and telematics

Package Contents

The evaluation module package typically includes:

  • LM26420 evaluation board
  • User guide and schematic diagrams
  • Test points and jumpers for easy measurement and configuration

Getting Started

Users can quickly begin evaluating the LM26420 by connecting the evaluation board to a power source and load as described in the included documentation. The board is designed with ease of use in mind, featuring convenient test points and jumpers for straightforward configuration and testing.

For further technical information, application support, and to explore additional resources, users are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8534 $53.3874
26+ $3.9823 $103.5398
39+ $3.8579 $150.4581
54+ $3.7334 $201.6036
70+ $3.6090 $252.6300
93+ $3.2356 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess