EN
  • EN
  • DE

ATMEGA161-8AI

Part No ATMEGA161-8AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA161
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566634-ATMEGA161-8AI
Ultra Librarian 3D Model Ultra Librarian ATMEGA161-8AI CAD Model

Description

Microchip Technology ATMEGA161-8AI Microcontroller

The ATMEGA161-8AI is a high-performance, low-power Microchip Technology AVR® 8-bit microcontroller that combines 16KB of in-system self-programmable flash memory, 512-Bytes EEPROM, 1KB SRAM, and a wealth of versatile peripherals and features. This microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and much more.

The ATMEGA161-8AI operates at a voltage range of 4.5V to 5.5V, with a maximum clock frequency of 8MHz, ensuring efficient operation for power-sensitive designs. Its advanced RISC architecture enables the execution of powerful instructions in a single clock cycle, leading to a throughput that approaches 1 MIPS per MHz, balancing power consumption and processing speed.

Key features of the ATMEGA161-8AI include:

  • In-System Programmable Flash: The device comes with 16KB of flash memory which can be programmed while in the actual system, providing a flexible and convenient way to update firmware and applications.
  • Advanced Interrupt Handling: With an efficient interrupt handling system, this microcontroller ensures low response times to critical events, enhancing the performance of real-time applications.
  • Flexible Timer/Counters: Multiple timer/counters with compare modes are available, which are essential for precise event timing, pulse generation, and waveform generation.
  • Serial Communication: The ATMEGA161-8AI supports USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter), enabling easy data communication with peripheral devices or between microcontrollers.
  • Analog Comparator: The integrated analog comparator allows for quick comparison of analog signals, which is useful for monitoring and control applications.
  • Power Saving Modes: Several power-saving modes like Idle, ADC Noise Reduction, Power Save, Power Down, and Standby are supported, allowing for the reduction of power consumption when the microcontroller is not in active use.

With its robust set of peripherals, including SPI, two 8-bit timer/counters, a 16-bit timer/counter, PWM channels, a programmable serial USART, and a 10-bit ADC, the ATMEGA161-8AI is a versatile choice for a multitude of embedded system applications. Its extended temperature range also ensures reliable operation in diverse environmental conditions.

Whether you're designing an advanced robotic system or a simple automation task, the ATMEGA161-8AI provides a perfect balance of power, flexibility, and efficiency, making it a go-to microcontroller for engineers and designers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess