Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated; 2, Non-Isolated
Power - Output 5 W
Voltage - Output 5V, 15V, 15V
Current - Output 600mA, 66mA, 66mA
Voltage - Input 200V ~ 1200V
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565, STC04IE170HP
Other Names 497-6417,STEVAL-ISA036V1,-497-6417
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284234-STEVAL-ISA036V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA036V1 CAD Model

Description

STEVAL-ISA036V1 - Evaluation Board from STMicroelectronics

The STEVAL-ISA036V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for those looking to evaluate the performance and capabilities of advanced power solutions. This evaluation board is based on the L6599AT, a high-performance resonant controller chip specifically designed for high-density power supply applications.

The STEVAL-ISA036V1 showcases a half-bridge resonant converter topology that enables it to deliver exceptional power efficiency and performance. The board is designed to operate over a wide input voltage range, making it suitable for a variety of applications, including flat-screen TV power supplies, high-efficiency adapters, and lighting applications.

One of the key features of this evaluation board is its ability to demonstrate the zero-voltage switching (ZVS) technique. ZVS minimizes switching losses and enhances overall efficiency, which is critical for reducing heat generation and improving the reliability of the power supply. The L6599AT controller integrates all the necessary functions for a complete and flexible solution, including a 0.6 A gate driver, which simplifies the design and reduces external component count.

The STEVAL-ISA036V1 also includes numerous protection features to ensure safe operation under various conditions. These protections include over-current protection, over-voltage protection, and thermal shutdown. The built-in protections not only safeguard the board but also provide valuable insights into the controller's behavior during fault conditions.

For engineers and designers looking to quickly prototype or test power supply solutions, the STEVAL-ISA036V1 provides an indispensable tool. The board is equipped with test points and connectors that allow for easy measurement and analysis of key parameters. Additionally, the evaluation board comes with comprehensive documentation, including schematics, BOM, and application notes, which significantly accelerates the development process.

In summary, the STEVAL-ISA036V1 from STMicroelectronics is an excellent platform for evaluating the performance of resonant power supplies, offering high efficiency, advanced features, and robust protection mechanisms. It serves as an invaluable resource for developing cutting-edge power solutions in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MOD FOR TPS54314 / TPS54314 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54314EVM
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS5410EVM-203
STMicroelectronics
BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIP27H-12SB
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention