EN
  • EN
  • DE

STB13007DT4

Part No STB13007DT4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High voltage fast-switching NPN power transistor | TRANS NPN 400V 8A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 3V at 1A, 5A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 5A, 5V
Maximum Power 80W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STB13007
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260594-STB13007DT4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB13007DT4 CAD Model

Description

STB13007DT4 - High Voltage Fast-Switching NPN Power Transistor

The STB13007DT4 is a high-performance NPN power transistor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is particularly suitable for high-voltage switching applications, such as electronic ballasts for fluorescent lighting, switch-mode power supplies, and converters. Its ability to handle high voltages and rapid switching makes it an excellent choice for efficiency-critical applications.

Key Features:

  • High Voltage Capability: The STB13007DT4 can withstand voltages up to 700V, making it suitable for circuits operating at high voltages, ensuring reliability and stability in demanding conditions.
  • High Switching Speed: With its fast-switching capability, this transistor is designed for applications requiring quick transitions, minimizing energy losses during switching events.
  • Low On-Voltage Drop (Vce(sat)): A lower saturation voltage reduces on-state power dissipation, enhancing overall efficiency and reducing thermal stress on the device.
  • High Current Rating: It supports continuous collector current up to 8A, allowing it to handle significant power levels in electronic circuits.

Applications:

  • Switch-mode power supplies (SMPS)
  • Lighting circuits, including electronic ballasts for fluorescent lamps
  • DC-DC converters
  • Power inverter circuits
  • Power management functions

The STB13007DT4 is presented in a TO-220AB package, which is widely used and favored for its ease of mounting and good thermal performance. The package ensures that the transistor can dissipate heat effectively, which is crucial for maintaining the longevity and reliability of the device under high-power conditions.

STMicroelectronics has a reputation for producing high-quality components that meet the stringent requirements of modern electronic applications. The STB13007DT4 reflects this commitment to quality, providing designers with a robust, high-performance solution for their high-voltage switching needs.

For complete technical specifications and application guidelines, designers should refer to the official datasheets and product documentation provided by STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2515 $50.0600
100+ $1.0269 $102.6900
155+ $0.9948 $154.1940
210+ $0.9627 $202.1670
270+ $0.9306 $251.2620
360+ $0.8344 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,528 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess