Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.5V
Output Current 20A
Voltage - Input 10.8 V ~ 13.2 V
Regulator Topology Buck
Frequency - Switching 285kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS40180
Win Source Part Number 797944-TPS40180EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40180
Introduction Date May 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40180EVM CAD Model

Description

The TPS40180EVM is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and performance assessment of their TPS40180, a high-performance synchronous buck DC/DC controller. This advanced tool is engineered for power system developers and engineers who require a reliable platform to evaluate the capabilities of the TPS40180 in a controlled and efficient manner.

Key Features

  • High Efficiency: The TPS40180EVM showcases the high efficiency of the TPS40180 controller, which is capable of driving N-channel MOSFETs and is optimized for converting input voltages ranging from 4.5V to 20V into lower output voltages at high currents.
  • Adjustable Output: Users can adjust the output voltage, enabling the evaluation of different voltage requirements for various applications, providing a versatile platform for testing.
  • Integrated Features: The module includes an array of features such as soft start, programmable under-voltage lockout, pre-bias startup, and power good output, which enhance its usability in real-world scenarios.
  • Thermal Management: With an emphasis on thermal performance, the TPS40180EVM is designed to handle significant power levels while maintaining operational stability.

Applications

The TPS40180EVM is ideal for exploring applications that require efficient power management solutions, including but not limited to:

  • Telecommunication and networking equipment
  • Server and storage systems
  • Industrial power supplies
  • FPGA, DSP, and ASIC power supplies

Why Choose the TPS40180EVM?

Choosing the TPS40180EVM for your evaluation needs offers numerous advantages:

  • Comprehensive Evaluation: It provides a complete solution for assessing the TPS40180 controller, reducing development time and accelerating product time-to-market.
  • Flexibility: The module's adjustable parameters and comprehensive feature set make it an adaptable tool for a wide range of power management tasks.
  • Support and Documentation: Texas Instruments offers extensive technical documentation, application notes, and customer support to assist with the evaluation process, ensuring a smooth experience.

In summary, the TPS40180EVM from Texas Instruments is an essential tool for engineers and developers seeking to leverage the performance and features of the TPS40180 synchronous buck DC/DC controller in their power supply designs.

You May Also Be Interested in

Maxim Integrated
EVAL MAXM15064 .9-5V 300MA / MAXM15064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15064EVKIT#
Maxim Integrated
EVAL BUCK MOD MAXM15065 / MAXM15065 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15065EVKIT#
Maxim Integrated
EVAL MAXM15466 BUCK MOD / MAXM15466 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15466EVKIT#
Intel
EVALUATION BOARD FOR EM2120H01QI / EM2120H01QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVB-EM2120H01QI
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
Texas Instruments
TPS650330-Q1 AUTOMOTIVE CAMERA M
Need more? Email Us
ECAD model for TPS650330Q1EVM
CM3
XP Power
EVALUATION BOARD C SERIES / C Series C DC/DC Converter Outputs Evaluation Board
Need more? Email Us
ECAD model for CM3
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention