EN
  • EN
  • DE

TPS84621EVM-692

Part No TPS84621EVM-692
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 6A
Voltage - Input 8 V ~ 14.5 V
Regulator Topology Buck
Frequency - Switching 630kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS84621
Win Source Part Number 798272-TPS84621EVM-692
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS84621
Introduction Date October 19, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS84621EVM-692 CAD Model

Description

The TPS84621EVM-692 from Texas Instruments is an integrated evaluation module designed to help engineers and designers test the performance and capabilities of the TPS84621 power solution. This module combines a DC-DC converter with an integrated inductor to provide a compact and efficient power management system. It is specifically created to facilitate rapid prototyping and development for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features:

  • Integrated Solution: The TPS84621EVM-692 integrates a high-performance step-down converter with an inductor, simplifying design and reducing external component count.
  • High Efficiency: With its advanced power conversion technology, this module achieves high efficiency across a wide range of load conditions, contributing to energy savings and thermal management.
  • Versatile Input Voltage Range: The module supports a broad input voltage range from 4.5V to 14.5V, making it suitable for various supply sources and battery technologies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing flexibility to power a diverse array of circuits and components.
  • Thermal Protection: Built-in thermal shutdown and over-temperature protection ensure the module operates within safe temperature limits, enhancing reliability and longevity.
  • Easy-to-Use: The evaluation module comes with pre-configured settings, enabling immediate use out of the box, and can be easily adjusted to meet specific design requirements.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Point-of-Load Conversions
  • Embedded Computing

The TPS84621EVM-692 is an ideal tool for designers looking to quickly implement a power solution that combines ease of use with high performance. Its comprehensive feature set and adaptability make it a valuable asset for developing power systems in a variety of demanding applications.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess