EN
  • EN
  • DE

EVLVIP27H-12SB

Part No EVLVIP27H-12SB
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPer plus
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Power - Output 24W
Voltage - Output 800V
Output Current 2.5mA
Voltage - Input 8.5 V ~ 23.5 V
Regulator Topology Flyback
Frequency - Switching 115kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer27
Win Source Part Number 799080-EVLVIP27H-12SB
Popularity Medium
Supply and Demand Status Balance
Family Name EVLVIP27H-12SB
Introduction Date October 20, 2005
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVLVIP27H-12SB CAD Model

Description

STMicroelectronics EVLVIP27H-12SB Evaluation Board

The EVLVIP27H-12SB is a highly versatile evaluation board from STMicroelectronics, designed for testing and prototyping with the VIPer27 high-voltage converter. This board is an excellent resource for engineers and developers who require a reliable platform to evaluate the performance of the VIPer27 in a switched-mode power supply (SMPS) application.

Key Features:

  • Integrated VIPer27: At the heart of the EVLVIP27H-12SB is the VIPer27, a high-voltage converter known for its energy efficiency and robustness. It integrates a PWM controller and a 730 V avalanche-rugged power MOSFET, making it suitable for a wide range of AC/DC applications.
  • Wide Input Voltage Range: The board supports a wide range of input voltages, accommodating various power supply standards and ensuring flexibility in testing different scenarios.
  • Compact Design: The evaluation board has been designed with a compact form factor, allowing for easy integration into existing setups without the need for significant space.
  • Protection Features: The EVLVIP27H-12SB includes multiple protection features such as overcurrent protection, thermal shutdown, and overvoltage protection to ensure the safety and longevity of the board during operation.
  • Ready-to-Use: This evaluation board comes with all the necessary components and is ready to use straight out of the box, simplifying the process of setting up and conducting experiments.

Applications:

The EVLVIP27H-12SB is ideal for a variety of applications, including but not limited to:

  • SMPS for household appliances
  • Standby power supplies
  • Auxiliary power supplies for industrial systems
  • LED lighting drivers

With its robust construction and comprehensive feature set, the EVLVIP27H-12SB evaluation board from STMicroelectronics is an essential tool for engineers looking to explore the capabilities of the VIPer27 converter. Whether for development, prototyping, or educational purposes, this evaluation board provides a practical and efficient solution for a multitude of power conversion challenges.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess