Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Main Purpose AC/DC, Non-Isolated
Outputs and Type 1, Non-Isolated
Power - Output 4.2 W
Voltage - Output 12V
Current - Output 350mA
Voltage - Input 85 ~ 264 VAC
Regulator Topology Buck
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer22A
Other Names 497-8215,STEVALISA035V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284167-STEVAL-ISA035V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA035V1 CAD Model

Description

STEVAL-ISA035V1 - STMicroelectronics Voltage Regulator Evaluation Board

The STEVAL-ISA035V1 from STMicroelectronics is a highly efficient evaluation board designed to demonstrate the capabilities of the L7986A, a step-down switching regulator. This evaluation board is a practical tool for engineers and designers looking to explore the functionalities and performance of the L7986A regulator in their power supply applications.

Key Features:

  • Adjustable Output Voltage: The board allows for an adjustable output voltage range from 1.235 V to 35 V, which can be set using external resistors.
  • High Current Capability: It supports a maximum output current of up to 3 A, making it suitable for a wide range of applications.
  • Efficiency: The L7986A regulator's high efficiency, up to 95%, ensures minimal power loss and heat generation.
  • Wide Input Voltage Range: The board operates over a broad input voltage range from 4.5 V to 38 V, accommodating various power sources.
  • Thermal Protection: It includes thermal shutdown and overcurrent protection features to safeguard the regulator and the application under extreme conditions.
  • Frequency Synchronization: The L7986A allows for synchronization with an external clock to reduce electromagnetic interference (EMI).

Applications:

The versatility of the STEVAL-ISA035V1 makes it ideal for a variety of applications, including:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunication devices
  • Automotive and battery-powered systems

Design and Ease of Use:

The evaluation board is designed with simplicity in mind, featuring a compact layout and clear labeling of all connections and components. This makes it easy for users to integrate the board into their systems and quickly begin testing and prototyping. With the STEVAL-ISA035V1, engineers can confidently evaluate the L7986A regulator's performance and optimize their power supply designs for efficiency, reliability, and cost-effectiveness.

You May Also Be Interested in

Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV
STMicroelectronics
BOARD EVAL PFC FOR L6564D / Power Management IC Development Tools L6566B Eval Board
Need more? Email Us
ECAD model for EVL6564-100W
Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention