Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 6, Non-Isolated
Power - Output 17 W
Voltage - Output 1.23V, 2.5V, 3.3V, 5V, 8V, 12V
Current - Output 1.7A, 1A, 700mA, 500mA, 450mA, 40mA
Voltage - Input 88 ~ 135 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565
Other Names -497-5680,497-5680
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284229-STEVAL-ISA017V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA017V1 CAD Model

Description

The STEVAL-ISA017V1 from STMicroelectronics is a highly efficient evaluation board designed for testing and measuring the performance of the L7987L, a step-down switching regulator. This board is an excellent tool for engineers and designers looking to evaluate this regulator for use in their power supply applications.

Key Features

  • Adjustable Output Voltage: The L7987L regulator on the STEVAL-ISA017V1 allows for an adjustable output voltage, making it versatile for various applications.
  • High Efficiency: With an efficiency rate that can reach up to 95%, this evaluation board ensures that power loss is minimized, enhancing the performance of the end application.
  • Wide Input Voltage Range: The board operates with an input voltage range from 4.5V to 61V, accommodating a broad spectrum of power sources.
  • High Switching Frequency: A switching frequency up to 1MHz allows for the use of smaller external components, reducing space and cost.
  • Thermal Protection: The L7987L comes with thermal shutdown protection, ensuring the device operates within safe temperature limits.

Applications

The STEVAL-ISA017V1 is suitable for a wide range of applications, including industrial control systems, consumer electronics, telecommunications, and automotive systems where efficient power conversion is required.

Design and Layout

The compact design of the STEVAL-ISA017V1 evaluation board is optimized for minimal noise and ripple. It includes features such as an exposed pad for enhanced thermal dissipation, and it is populated with high-quality components to ensure reliable operation under various conditions.

Easy to Use

This evaluation board is user-friendly, with straightforward connectivity options. It is designed to facilitate easy testing and integration into prototype systems. Engineers can quickly set up the board and begin testing the L7987L regulator's performance in their specific applications.

Whether for bench testing or integrated into a larger system, the STEVAL-ISA017V1 evaluation board is an indispensable tool for anyone looking to work with the L7987L voltage regulator and requires a reliable and easy-to-use platform for their power supply solutions.

You May Also Be Interested in

Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420YMH DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YMHEVAL/NOPB
Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
STMicroelectronics
BOARD EVAL PFC FOR L6564D / Power Management IC Development Tools L6566B Eval Board
Need more? Email Us
ECAD model for EVL6564-100W
Altera
EVAL BOARD FOR EN2340QI / 4A POWER SOCVOLTAGE MODE SYNCHRONOUS PWM BUCK WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN2340QI
Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI
Texas Instruments
BOARD EVAL FOR LM25088MH-1 / LM25088MH-1 DC to DC Controller 5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM25088MH-1EVAL
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3847

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention