Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 4A
Voltage - Input 4V ~ 18V
Regulator Topology Buck
Frequency - Switching 800kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S40IPHR
Other Names STEVAL-ISA082V1,497-12107,STEVALISA082V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284213-STEVAL-ISA082V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA082V1 CAD Model

Description

STEVAL-ISA082V1 - STMicroelectronics Product Overview

The STEVAL-ISA082V1 is a highly efficient, compact, and versatile evaluation board designed by STMicroelectronics. This product is part of the ST's VIPerPlus series and is particularly suited for evaluating the VIPer06XS high-voltage converter, which integrates a PWM controller and a 600 V rugged power MOSFET.

The board is tailored for switch mode power supplies (SMPS) and is capable of delivering up to 4 W of nominal power with excellent power conversion efficiency. This makes it a suitable choice for a wide range of applications, including home appliances, building automation, consumer electronics, and industrial control systems.

One of the key features of the STEVAL-ISA082V1 is its ability to operate over a wide input voltage range, from 85 V to 265 V AC, which ensures reliability and stability across various power conditions. The board supports both isolated and non-isolated topologies, giving designers the flexibility to adapt to different circuit configurations and requirements.

The evaluation board comes with a set of features that make it easy to prototype and test power supply designs. These include an onboard soft-start, error amplifier, overvoltage protection, overload protection, and thermal shutdown. The VIPer06XS device's built-in protections ensure robust performance and longevity of the application it powers.

For engineers and designers looking to quickly implement a power solution, the STEVAL-ISA082V1 offers a convenient and practical platform. The board's layout is optimized for minimal noise and EMI emissions, and it includes a comprehensive set of test points for easy measurement and debugging. Additionally, the board is supported by extensive documentation and application notes that help accelerate the development process.

Overall, the STEVAL-ISA082V1 is a testament to STMicroelectronics' commitment to providing innovative, high-quality power management solutions that cater to the needs of modern electronic applications.

You May Also Be Interested in

Altera
EVAL BOARD FOR EN2340QI / 4A POWER SOCVOLTAGE MODE SYNCHRONOUS PWM BUCK WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN2340QI
STMicroelectronics
BOARD DEMO 2A SW L7985A 8HSOP / L7985A DC to DC Converter and Switching Regulator Chip 0.6VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA098V1
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
Texas Instruments
BOARD EVALUATION FOR LM20146MH / LM20146 DC to DC Converter and Switching Regulator Chip 0.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM20146MHEVAL
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention