EN
  • EN
  • DE

STEVAL-IPG001V1

Part No STEVAL-IPG001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32L152VB
Primary Attributes Gas Meter
Supplied Contents Board(s)
Secondary Attributes LCD On-Board
Other Names 497-14879
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1284621-STEVAL-IPG001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPG001V1 CAD Model

Description

The STEVAL-IPG001V1 is a sophisticated evaluation board presented by STMicroelectronics, designed specifically to showcase the performance and capabilities of the ST’s energy harvesting and power management technologies. This innovative product is part of ST's initiative to promote sustainable and energy-efficient solutions in the field of electronics.

Key Features

  • Energy Harvesting: The board is equipped with an energy harvesting interface, compatible with a variety of transducers, capable of converting ambient energy (such as solar, thermal, or vibration energy) into usable electrical power.
  • Power Management: It includes an ultra-low-power voltage regulator and energy management circuitry to efficiently manage the harvested energy, optimizing power consumption for prolonged operation.
  • Storage Elements: The evaluation board provides options for connecting different storage elements, like rechargeable batteries or supercapacitors, ensuring a stable power supply for the load.
  • Flexible Configuration: STEVAL-IPG001V1 offers configurable settings for various energy harvesting sources and load scenarios, making it a versatile tool for development and testing.

Applications

The STEVAL-IPG001V1 is ideal for developers and engineers looking to explore energy harvesting applications in sectors such as:

  • Industrial monitoring systems
  • Remote sensing
  • Wireless sensor networks
  • Wearable technology
  • IoT devices

Development Support

STMicroelectronics provides extensive support for developers using the STEVAL-IPG001V1, including technical documentation, application notes, and software tools to facilitate the design and implementation of energy harvesting systems.

Quality and Reliability

As with all STMicroelectronics products, the STEVAL-IPG001V1 is manufactured to high-quality standards, ensuring reliability and performance for critical applications where consistent operation is paramount.

For professionals and hobbyists alike, the STEVAL-IPG001V1 offers a unique opportunity to experiment with and develop energy-efficient solutions that are both innovative and practical for a wide array of applications.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess