EN
  • EN
  • DE

Z00607DA-1BA2

Part No Z00607DA-1BA2
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor TRIAC 400V 10.5A 3-Pin TO-92 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Hold Current 5 mA
Maximum Operating Temperature 110 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1106108-Z00607DA-1BA2
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z00607DA-1BA2 CAD Model

Description

The Z00607DA-1BA2 is a remarkable innovation by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and commitment to sustainability and quality. This product is part of STMicroelectronics' extensive range of Triacs, which are a type of semiconductor device widely used in AC power control applications.

Key Features

  • Current Rating: The Z00607DA-1BA2 has a current rating of 0.8A, making it suitable for controlling small to medium power devices.
  • Voltage Capabilities: With a maximum repetitive peak off-state voltage (VDRM) of 600V, this Triac can handle the demands of various electrical circuits without compromising performance.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily activated, improving its efficiency in a wide range of applications.
  • Package Type: It comes in a TO-92 package, which is a commonly used through-hole mounting package, providing ease of integration into existing designs.

Applications

The Z00607DA-1BA2 is designed for use in a variety of applications where AC power control is required. It is particularly well-suited for:

  • Lighting control systems
  • Motor control circuits
  • Small home appliances
  • Fan speed controllers
  • Heating regulation systems

Reliability and Quality

STMicroelectronics ensures that each product, including the Z00607DA-1BA2, meets the highest standards of reliability and quality. The device is built to offer consistent performance while operating under various conditions, which is a testament to ST's commitment to excellence.

Environmental Considerations

Compliant with RoHS and other environmental standards, the Z00607DA-1BA2 reflects STMicroelectronics' dedication to environmental stewardship. The company's products are designed to minimize ecological impact while delivering superior performance.

With its robust design, reliable performance, and suitability for a range of applications, the Z00607DA-1BA2 is an excellent choice for designers and engineers looking to incorporate effective AC power control into their systems.

You May Also Be Interested in

STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess