EN
  • EN
  • DE

LT6553IGN#TRPBF

Part No LT6553IGN#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE GAIN2 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Applications General
Number of Circuits 3
-3db Bandwidth 650MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 8mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 719139-LT6553IGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6553
Introduction Date December 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT6553IGN#TRPBF CAD Model

Description

The LT6553IGN#TRPBF from Linear Technology is a high-performance, triple video amplifier that is designed to meet the rigorous demands of high-speed video processing applications. With its wide bandwidth and fast settling time, this video amplifier is ideally suited for driving high-resolution video signals over twisted pair or coaxial cables.

Key Features:

  • Gain Bandwidth Product: 400MHz at a gain of 2, ensuring clear signal transmission with minimal distortion.
  • High Slew Rate: 2200V/μs, which allows for rapid changes in the output signal, making it suitable for high-speed video applications.
  • Low Differential Gain and Phase Error: 0.02% and 0.05° respectively, ensuring high-quality video reproduction with minimal color distortion.
  • Low Power Shutdown: The amplifier can be shut down to a low power state, conserving energy when not in active use.
  • Wide Supply Range: Operates from a supply voltage range of 2.7V to 11V, providing flexibility in system power design.
  • Output Disable Feature: Allows the outputs to be electrically disconnected from the load, providing additional flexibility in system design.
  • Robust Packaging: Comes in a 16-lead SSOP package that is designed for optimal thermal performance and space-saving on the PCB.

Applications:

The LT6553IGN#TRPBF is ideal for a variety of video applications, including:

  • High-Definition Television (HDTV) Receivers
  • Video Projection Systems
  • Cable and Satellite Set-top Boxes
  • Video Amplifiers for Twisted Pair Cables
  • Professional Video Editing and Production Equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT6553IGN#TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in critical video applications. With its advanced features and robust design, the LT6553IGN#TRPBF is the ideal choice for designers looking for a high-quality, high-speed video amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6041 $52.8123
7+ $14.4444 $101.1108
11+ $13.9931 $153.9241
15+ $13.5417 $203.1255
20+ $13.0903 $261.8060
26+ $11.7361 $305.1386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess