EN
  • EN
  • DE

STIL04-P5

Part No STIL04-P5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR PENTAWATT5 HV2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Dimension Pentawatt-5 HV2 (Straight Leads)
Win Source Part Number 053862-STIL04-P5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STIL04-P5 CAD Model

Description

STIL04-P5 - STMicroelectronics

The STIL04-P5 is a cutting-edge semiconductor product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This device is a testament to STMicroelectronics' commitment to providing high-performance, reliable, and energy-efficient solutions for a wide array of market segments, including industrial, automotive, consumer electronics, and communication infrastructures.

Key Features:

  • High Integration: The STIL04-P5 integrates multiple functions into a single chip, which helps in reducing the overall footprint and simplifying the design of the end product.
  • Energy Efficiency: With an emphasis on power conservation, this device is engineered to operate at low power levels, thereby extending the battery life of portable devices and reducing energy costs for stationary applications.
  • Robust Performance: The product is built to deliver consistent performance even under strenuous conditions, making it suitable for applications that require reliability and longevity.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the STIL04-P5 offers improved electrical characteristics, such as faster switching speeds, higher voltage thresholds, and reduced leakage currents.

Applications:

The versatility of the STIL04-P5 allows it to be used in a diverse range of applications. Some of the typical applications include:

  • Power management modules
  • Automotive electronics
  • LED lighting systems
  • Motor control circuits
  • Portable electronic devices
  • Telecommunication infrastructure

Quality and Reliability:

STMicroelectronics is known for its stringent quality control measures and the STIL04-P5 is no exception. The product undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust the STIL04-P5 for their critical applications, knowing that it comes with the backing of a leading semiconductor manufacturer.

Support and Resources:

STMicroelectronics provides extensive support for the STIL04-P5, including technical documentation, application notes, and design resources. Customers can also access the company's global network of technical support services for assistance in integrating the device into their projects.

You May Also Be Interested in

STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess