EN
  • EN
  • DE

SMP100-270

Part No SMP100-270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description COMMUNICATION EQUIPMENT PROTECTION: TRISIL TM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Thyristors
Win Source Part Number 191033-SMP100-270
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100-270 CAD Model

Description

The SMP100-270 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in the semiconductor industry. This device is specifically engineered to protect sensitive electronic equipment against voltage transients induced by system inductance, lightning, and other disruptive events.

Key Features

  • Bidirectional Protection: The SMP100-270 is capable of protecting circuits in both positive and negative voltage scenarios, ensuring comprehensive safeguarding of electronic components.
  • High Surge Current Capability: With an impressive surge current handling capability, this device is adept at absorbing significant transient energies, providing reliable protection against severe voltage spikes.
  • Low Capacitance: The design of the SMP100-270 ensures that it has low capacitance, making it ideal for high-speed data line and signal line applications where maintaining signal integrity is crucial.
  • Fast Response Time: The device responds in nanoseconds to voltage transients, offering immediate protection and minimizing the risk of damage to sensitive circuitry.

Applications

The versatility of the SMP100-270 allows it to be utilized in a wide range of applications. It is particularly useful in:

  • Telecommunication systems
  • Data lines protection
  • Power supply lines
  • Computer interfaces
  • Consumer electronics

Electrical Characteristics

The SMP100-270 boasts a stand-off voltage of 270V, which is the maximum voltage that can be applied while the device remains in a non-conductive state. This high stand-off voltage makes it suitable for protecting circuits operating at higher voltages.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The SMP100-270 is no exception, as it is manufactured in ISO-certified facilities, ensuring that each device meets the rigorous standards for performance and durability expected by industry professionals.

Environmental Compliance

The SMP100-270 is designed with environmental responsibility in mind. It complies with RoHS and REACH regulations, making it a suitable choice for companies looking to create eco-friendly products.

Overall, the SMP100-270 from STMicroelectronics is an exceptional choice for designers who require robust, reliable, and efficient protection for their electronic systems against voltage transients.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess