EN
  • EN
  • DE

X0205MN5BA4

Part No X0205MN5BA4
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor SCR 600V 25A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Hold Current 5 mA
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 4
Packaging Tape & Reel
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1104994-X0205MN5BA4
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X0205MN5BA4 CAD Model

Description

The Product X0205MN5BA4 is a cutting-edge semiconductor device manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, offering exceptional performance, reliability, and efficiency.

Key Features

  • High Precision: The X0205MN5BA4 is built with precision manufacturing techniques, ensuring accurate and consistent performance across various conditions.
  • Low Power Consumption: Engineered for energy efficiency, this device consumes minimal power, making it ideal for battery-powered applications.
  • Durability: STMicroelectronics' commitment to quality means that the X0205MN5BA4 is designed to withstand the rigors of demanding environments, ensuring a long operational lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior functionality that enhances its application potential.

Applications

Due to its versatile nature, the X0205MN5BA4 can be used in a variety of sectors including consumer electronics, automotive, industrial automation, and telecommunications. Its robust design makes it particularly well-suited for applications that require high reliability and precision.

Technical Specifications

Parameter Value Operating Temperature -40°C to +125°C Package Type SMT (Surface-Mount Technology) Output Current Specified in datasheet Input Voltage Specified in datasheet

Quality and Compliance

STMicroelectronics is dedicated to providing products that meet the highest standards of quality and compliance. The X0205MN5BA4 is no exception, as it complies with international standards and regulations, ensuring peace of mind for manufacturers and end-users alike.

Support and Resources

Customers can access a wealth of resources including detailed datasheets, application notes, and technical support for the X0205MN5BA4 on the STMicroelectronics website. This ensures users can fully leverage the capabilities of the product in their specific applications.

You May Also Be Interested in

STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess