EN
  • EN
  • DE

SMP30-68

Part No SMP30-68
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 68V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 90V
Voltage - Off State 68V
Current - Peak Pulse (8/20μs) 70A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098585-SMP30-68
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP30-68 CAD Model

Description

The SMP30-68 is a high-performance product from STMicroelectronics, designed to cater to the demanding needs of power management in a variety of applications. This advanced component is part of ST's extensive portfolio of power protection devices, which are crafted to provide reliable and efficient solutions for electronic circuits.

Key Features

  • Transient Voltage Suppression: The SMP30-68 is equipped with robust transient voltage suppression capabilities, ensuring protection against voltage spikes and surges that can occur due to lightning strikes, load switching, or other disruptive events.
  • High Surge Current Capability: This device is capable of withstanding high surge currents, making it ideal for applications that experience frequent power fluctuations and require a high degree of resilience.
  • Low Clamping Voltage: The low clamping voltage feature provides enhanced protection for sensitive circuits by limiting the voltage levels that can reach connected components during surge events.
  • Bi-directional Protection: The SMP30-68 offers bi-directional protection, safeguarding electronic circuits from voltage transients coming from either direction, which is particularly useful in AC line applications.
  • Compact Package: Its compact DO-214AA (SMB) package allows for efficient use of board space, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatile nature of the SMP30-68 allows it to be used across a wide range of applications, including:

  • Telecommunications systems
  • Industrial control systems
  • Consumer electronics
  • Power supply units
  • Automotive electronics
  • Computer and peripheral devices

Reliability and Performance

STMicroelectronics is renowned for its commitment to quality and reliability, and the SMP30-68 is no exception. It is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards of performance and durability. With the SMP30-68, designers and engineers can expect a reliable, high-quality solution for their power protection needs.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess