EN
  • EN
  • DE

STEVAL-IHM045V1

Part No STEVAL-IHM045V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STGIPN3H60A, VIPer06
Primary Attributes Permanent Magnet Synchronous Motors (PMSM)
Supplied Contents Board(s)
Other Names 497-14877
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284619-STEVAL-IHM045V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM045V1 CAD Model

Description

STEVAL-IHM045V1 - Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM045V1 from STMicroelectronics is a state-of-the-art, low voltage three-phase inverter power board designed specifically for applications requiring a compact, high-efficiency power inverter solution. This innovative product is suitable for driving three-phase brushless motors in a variety of applications, including HVAC systems, fans, pumps, and small electric vehicles.

At the heart of the STEVAL-IHM045V1 is STMicroelectronics' advanced IGBT technology, which ensures high switching performance and excellent thermal characteristics. The board is capable of operating at a voltage range of 8 V to 14 V, making it versatile for use in a wide array of low voltage applications.

This inverter power board is equipped with numerous features that make it a robust and user-friendly solution for developers and engineers. It includes an overcurrent protection circuit, under-voltage lockout, and thermal shutdown features to ensure the safety and reliability of the application. Moreover, the board comes with an onboard hall sensor interface, which simplifies the implementation of sensor-based motor control algorithms.

The STEVAL-IHM045V1 is designed with a compact form factor, allowing for easy integration into space-constrained applications. Its layout is optimized for excellent thermal performance and minimal electromagnetic interference (EMI), ensuring compliance with regulatory standards.

For developers looking to jumpstart their motor control projects, the STEVAL-IHM045V1 comes with comprehensive documentation, including schematics, bill of materials, and application notes. STMicroelectronics also provides software resources that demonstrate the capabilities of the board and facilitate the development of custom motor control firmware.

In summary, the STEVAL-IHM045V1 power board is an excellent choice for professionals seeking a reliable, high-performance solution for their low voltage, three-phase motor control applications. Its combination of advanced features, ease of use, and support from STMicroelectronics ensures a smooth development experience and a quick path to market for innovative motor control solutions.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess