Product Overview: TPS65021EVM-110 Evaluation Module
The TPS65021EVM-110 Evaluation Module (EVM) is a robust platform designed by Texas Instruments (TI) to facilitate the testing and performance evaluation of the TPS65021, a highly integrated power management IC. This EVM is specifically tailored for designers and engineers looking to explore the features and capabilities of the TPS65021 in a variety of applications, including portable and battery-powered devices.
Key Features
- Integrated Power Solution: The TPS65021 integrates multiple DC/DC converters and LDOs to provide a comprehensive power management system, reducing the need for additional external components.
- Versatility: With its wide input voltage range and configurable output voltages, the EVM is suitable for powering a variety of processors, I/O systems, and peripheral devices.
- High Efficiency: The TPS65021 features high-efficiency step-down converters, ensuring minimal power loss and extended battery life in portable applications.
- Easy-to-Use Interface: The EVM includes user-friendly interfaces and test points, enabling straightforward evaluation and debugging.
- Protection Features: Built-in over-temperature and over-current protection mechanisms safeguard the module and the end application from potential damage.
Applications
The TPS65021EVM-110 is ideal for a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld GPS Units
- Wireless Communication Devices
Technical Specifications
The EVM is equipped with the TPS65021, which includes:
- Three step-down converters for the core voltage, memory, and system I/O
- Two general-purpose 200-mA LDOs
- Integrated USB/AC battery charger
- I2C interface for dynamic voltage scaling and power sequencing
Design Support
TI provides extensive support for the TPS65021EVM-110, including detailed documentation, reference designs, and technical assistance to ensure a seamless evaluation experience. This support enables users to quickly integrate the TPS65021 into their designs and accelerate the product development cycle.