EN
  • EN
  • DE

EVAL-CN0321-SDPZ

Part No EVAL-CN0321-SDPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Circuits from the Lab
Main Purpose Interface, Special Purpose
Embedded No
Utilized IC / Part AD5422, AD5700-1, ADP2441, ADuM3471, ADuM3482
Primary Attributes HART FSK Half-Duplex Modem
Supplied Contents Board(s)
Win Source Part Number 798808-EVAL-CN0321-SDPZ
Popularity Medium
Supply and Demand Status Limited
Family Name CN0321
Introduction Date April 17, 2013
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL-CN0321-SDPZ CAD Model

Description

EVAL-CN0321-SDPZ Product Overview

The EVAL-CN0321-SDPZ is a high-performance evaluation board presented by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This evaluation board is specifically designed to assess the capabilities and features of the CN0321, a fully isolated, loop-powered, 4 mA to 20 mA signal conditioner.

Key Features

  • Loop-Powered Interface: The CN0321 operates on a 4 mA to 20 mA current loop, providing power and signal transmission on the same two wires, which simplifies the wiring and reduces installation costs.
  • Full Isolation: With its fully isolated design, the EVAL-CN0321-SDPZ ensures that the signal conditioning circuitry is electrically separated from the loop power, enhancing safety and eliminating ground loop issues.
  • High Accuracy: The precision components and design of the CN0321 provide a highly accurate signal conditioning solution, making it ideal for critical industrial applications.
  • Easy-to-Use: The evaluation board interfaces with the System Demonstration Platform (SDP) via the SDP connector, allowing for quick and easy connection to a PC for further analysis and evaluation.

Applications

The EVAL-CN0321-SDPZ is suitable for a wide range of industrial applications, including:

  • Process control systems
  • Factory automation
  • Instrumentation
  • Smart sensors

Technical Specifications

The evaluation board is built around the CN0321 circuit design, which ensures robust performance in industrial environments. The board operates within a standard 4 mA to 20 mA loop and is compatible with various types of sensors and transducers.

Package Contents

The EVAL-CN0321-SDPZ package includes the evaluation board, documentation, and software tools necessary for configuration and performance analysis. Users should note that the System Demonstration Platform (SDP) board is required for interfacing with a PC and must be purchased separately.

Getting Started

For engineers and technical professionals looking to leverage the capabilities of the EVAL-CN0321-SDPZ, Analog Devices provides comprehensive support materials, including detailed datasheets, user guides, and application notes. These resources are designed to streamline the evaluation process and assist in the rapid integration of the CN0321 into various applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess