EN
  • EN
  • DE

TPS2054BEVM-295

Part No TPS2054BEVM-295
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2054B
Primary Attributes 2.7V ~ 5.5V Input Voltage
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s)
Win Source Part Number 797863-TPS2054BEVM-295
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS2054B
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2054BEVM-295 CAD Model

Description

Overview of the TPS2054BEVM-295 Evaluation Module

The TPS2054BEVM-295 is a comprehensive evaluation module (EVM) designed by Texas Instruments to facilitate the testing and performance analysis of the TPS2054B, a quadruple, high-side, current-limited, power-distribution switch. This EVM is an essential tool for engineers and designers who wish to explore the capabilities and features of the TPS2054B in various applications, such as USB power management, peripheral power control, and other power distribution systems.

Key Features of the TPS2054BEVM-295

  • Quad Independent Channels: The TPS2054B integrates four independent power-distribution switches, enabling multiple outputs to be controlled separately.
  • Current Limiting: Each channel offers precise current limiting to protect the system from overcurrent conditions, enhancing the overall reliability of the application.
  • Thermal Shutdown: Built-in thermal shutdown protection prevents damage from overheating, ensuring safe operation under a variety of conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic behavior.
  • Fast Overcurrent Response: The device is designed to respond quickly to overcurrent events, minimizing the risk to downstream components.

Design and Layout

The TPS2054BEVM-295 is designed with a clear layout to provide easy access to all test points and jumpers. The EVM includes connectors that simulate a real-world application environment, allowing for straightforward integration into existing test setups. The onboard LED indicators provide visual feedback for the operational status of each switch channel, aiding in quick diagnostics and analysis.

Applications

The TPS2054BEVM-295 is suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-plug power supplies
  • Battery-charger circuits
  • Notebook and desktop computers

Support and Documentation

Texas Instruments provides comprehensive support for the TPS2054BEVM-295, including detailed documentation, reference designs, and technical assistance. The EVM comes with a user guide that includes setup instructions, schematic diagrams, bill of materials, and layout information to facilitate a smooth evaluation experience.

With the TPS2054BEVM-295, designers can rapidly prototype and test their power distribution circuits, ensuring that the TPS2054B meets the specific needs of their applications with efficiency and reliability.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess