Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Plug, Female Sockets
Number of Positions 2
Mounting Type Through Hole
Termination Solder
Pitch 0.146" (3.70mm)
Features Board Guide, Keying HV-5
Housing Color White
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating -40°C ~ 120°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569920-293655-4
Ultra Librarian 3D Model Ultra Librarian 293655-4 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SSL HDR 2POS 3.5MM SOLDER
Need more? Email Us
ECAD model for 2106056-2
TE Connectivity
CONN HSNG RCPT&BLADE 6POS BLACK
Need more? Email Us
ECAD model for 1-2058299-3
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
ECAD model for 2106053-4
TE Connectivity
CONN SSL T-SPLITTER 2POS 3.7MM
Need more? Email Us
ECAD model for 293234-8
TE Connectivity
CONN SSL HDR 2POS 3.5MM SOLDER
Need more? Email Us
ECAD model for 2106111-2
AVX Corp/Kyocera Corp
CONN SSL RCPT 4POS 2MM SOLDER
Need more? Email Us
ECAD model for 009159004501906
TE Connectivity
CONN SSL JUMPER 4POS 9.2MM SLDR
Need more? Email Us
ECAD model for 2106154-1
TE Connectivity
CONN SSL BLADE 1POS SOLDER
Need more? Email Us
ECAD model for 1971742-1
TE Connectivity
CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
ECAD model for 1-2058703-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention