EN
  • EN
  • DE

THS6182DWEVM

Part No THS6182DWEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Line Driver, ADSL
Utilized IC / Part THS6182DW
Supplied Contents Board(s)
Win Source Part Number 796747-THS6182DWEVM
Popularity Medium
Supply and Demand Status Limited
Family Name THS6182DWEVM
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS6182DWEVM CAD Model

Description

The THS6182DWEVM is an evaluation module designed by Texas Instruments to facilitate the assessment and development of the THS6182DW, a dual channel, low-power, ADSL line driver in a PowerPAD package. This evaluation module provides engineers with a robust testing platform to examine the features and performance of the THS6182DW in various applications, such as ADSL modems, line-powered customer premises equipment, and central office line drivers.

Key Features

  • Integrated Dual Channel: The THS6182DW features two independent line drivers, enabling simultaneous evaluation of dual-channel applications.
  • High Efficiency: With its low-power consumption, the THS6182DW is optimized for power-sensitive applications, ensuring efficiency without compromising performance.
  • PowerPAD Package: The incorporation of PowerPAD technology enhances thermal performance, allowing for better heat dissipation and improved reliability.
  • Adjustable Quiescent Current: The device allows for fine-tuning of the quiescent current to meet specific application requirements, offering flexibility in design.

Performance Attributes

The THS6182DW is designed to deliver exceptional signal fidelity with low distortion levels, making it suitable for high-speed communication applications. The evaluation module is equipped with the necessary connectors, test points, and configuration settings to thoroughly analyze the device's performance under various conditions.

Design and Development Support

The THS6182DWEVM comes with comprehensive documentation and support materials. Texas Instruments provides detailed datasheets, application notes, and design guides to assist in the rapid integration of the THS6182DW into existing and new designs. Additionally, the evaluation module is compatible with standard test and measurement equipment, streamlining the development process.

Applications

  • ADSL and ADSL2+ Line Drivers
  • Power Line Communications
  • High-Speed Data Transmission Systems

In summary, the THS6182DWEVM is an essential tool for engineers and developers looking to harness the capabilities of the THS6182DW line driver. Its comprehensive feature set, coupled with Texas Instruments' support, makes it an invaluable asset for developing advanced communication solutions.

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess