Products specifications Report Issue?

Clamping Voltage 29.2 V
Direction Unidirectional
Element Configuration Single
Lead Free Yes
Leakage Current 2 µA
Maximum Operating Temperature 150 °C
Max Reverse Leakage Current 2 µA
Min Breakdown Voltage 20 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Peak Pulse Current 102.8 A
Peak Pulse Power 3 kW
Polarity Unidirectional
Reverse Breakdown Voltage 20 V
Reverse Standoff Voltage 18 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 970280-SMLJ18AE3/TR13
Categories TVS - Diodes
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMLJ18AE3/TR13 CAD Model

Description

Product Overview: SMLJ18AE3/TR13 from Microchip Technology

The SMLJ18AE3/TR13 is a high-quality transient voltage suppression (TVS) diode produced by Microchip Technology, a leader in the semiconductor industry. This robust electronic component is specifically designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features:

  • Voltage Protection: With a stand-off voltage of 18V, the SMLJ18AE3/TR13 is well-suited for protecting circuits with an operating voltage around this level. It ensures that any transient above this threshold is clamped and dissipated, safeguarding connected components.
  • High Surge Capability: This device is capable of handling surge currents up to several hundred amperes, making it an excellent choice for high-power applications where surge protection is critical.
  • Low Clamping Voltage: The low clamping voltage of this TVS diode ensures that excess voltage is quickly and effectively clamped, minimizing the risk of damage to the protected device.
  • Uni-directional: The SMLJ18AE3/TR13 is a uni-directional TVS diode, providing protection in one direction which is ideal for DC power supply applications.
  • Surface Mount Package: Packaged in a DO-214AB (SMCJ) package, it is designed for surface mount applications, making it suitable for use in modern compact electronic assemblies.
  • Environmentally Friendly: It complies with RoHS and REACH standards, ensuring that it meets current environmental regulations and can be used in products sold worldwide.

Applications:

The SMLJ18AE3/TR13 is versatile and can be used in a wide range of applications. It is particularly useful in protecting against overvoltage conditions in:

  • Telecommunications systems
  • Industrial controls
  • Power supply units
  • Medical equipment
  • Consumer electronics

With its robust design and high surge capability, the SMLJ18AE3/TR13 from Microchip Technology is an excellent choice for engineers looking to enhance the reliability and longevity of their electronic designs.

You May Also Be Interested in

Microchip Technology
TVS DIODE 150VWM 268VC DO202AA
Lowest to $73.9766
ECAD model for LC150
Yageo
SMDJ, DO-214AB, 16V, 26V, REEL 1 / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1835
ECAD model for SMDJ16CA/TR13
Yageo
TVS DIODE 30VWM 48.4VC DO214AC / 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0666
ECAD model for SMAJ30A/TR13
ON Semiconductor
1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Need more? Email Us
ECAD model for 1.5KE91ARL4
Alpha & Omega Semiconductor Inc.
TVS DIODE 4.7VWM 8.5VC 2DFN / 8.5V Clamp 190A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Lowest to $0.0675
ECAD model for AOZ8310ADI-04
Yageo
SMAJ, DO-214AC, 48V, 77.4V, REEL / 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0757
ECAD model for SMAJ48A/TR13
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Lowest to $0.1423
ECAD model for P4SMA18A_R1_00001
STMicroelectronics
TVS DIODE 10.2VWM 21.7VC DO15 / 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Lowest to $0.1837
ECAD model for BZW06-10
Yageo
SMBJ, DO-214AA, 250V, 405V, REEL / 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ250CA/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention