Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 56F8xxx
Package Tape & Reel (TR)
Core Processor 56800E
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 12KB (6K x 16)
Program Memory Type FLASH
RAM Size 1K x 16
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 15x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315467518
Standard Package 1,000
Win Source Part Number 966152-MC56F8002VWLR
Ultra Librarian 3D Model Ultra Librarian MC56F8002VWLR CAD Model

Description

Product Overview: NXP MC56F8002VWLR

The NXP MC56F8002VWLR is a highly integrated digital signal controller (DSC) that blends the processing power of a digital signal processor (DSP) with the functionality and developer-friendly environment of a microcontroller (MCU). This product is designed to cater to the needs of cost-sensitive applications requiring sophisticated control algorithms and processing capabilities.

Key Features:

  • Core: The device features a 32-bit 56800E core, running at up to 40 MHz, which provides a robust combination of processing power and efficiency, ideal for control-oriented tasks.
  • Memory: It comes equipped with 32 KB of flash memory and 4 KB of RAM, supporting complex applications and facilitating rapid, reliable data processing.
  • Integration: The MC56F8002VWLR offers a rich set of peripherals including an analog-to-digital converter (ADC), a programmable interval timer, and a pulse-width modulator (PWM), which are crucial for motor control, power conversion, and other embedded control applications.
  • Communication: Various communication interfaces such as I²C, SPI, and UART are available, enabling easy connectivity with other devices and systems.
  • Power Efficiency: Designed for low-power operation, the device supports a variety of power-saving modes to reduce energy consumption, making it suitable for battery-operated devices.
  • Packaging: The compact 28-pin LQFP package allows for space-efficient designs, which is particularly beneficial for applications with tight PCB layout constraints.

Applications:

The NXP MC56F8002VWLR is versatile enough to be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Motor control (AC, DC, BLDC)
  • Power management and conversion
  • Smart sensors and instrumentation
  • Consumer electronics

Conclusion:

With its powerful core, comprehensive integration of peripherals, and communication interfaces, combined with its low-power capabilities and compact footprint, the NXP MC56F8002VWLR is an excellent choice for developers and engineers looking to implement advanced control systems in a cost-effective and space-conscious manner. Its robust feature set ensures it can meet the demands of a variety of sophisticated embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0361 $72.0722
5+ $29.5681 $147.8405
7+ $28.6441 $200.5087
10+ $27.7200 $277.2000
13+ $26.7961 $348.3493
17+ $24.0240 $408.4080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention